EN
  • EN
  • DE

NCV7547MWTXG

Part No NCV7547MWTXG
Manufacturer ON Semiconductor
Catalog PMIC - Full, Half - Bridge Drivers
Description IC HALF BRIDGE DRIVER 48QFNW / Half Bridge (7) Driver General Purpose NMOS 48-QFNW (7x7)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Half Bridge (7)
Applications General Purpose
Interface PWM, SPI
Load Type Capacitive and Resistive
Technology NMOS
Voltage - Supply 4.5V ~ 5.5V
Voltage - Load 7V ~ 18V
Temperature Range - Operating -40°C ~ 150°C (TJ)
Features Charge Pump
Fault Protection Over Load
Mounting Type Surface Mount, Wettable Flank
Package / Case 48-VFQFN Exposed Pad
Supplier Device Package 48-QFNW (7x7)
Base Product Number NCV7547
Standard Package 2,500
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345291-NCV7547MWTXG
Ultra Librarian 3D Model Ultra Librarian NCV7547MWTXG CAD Model

Description

Introducing the NCV7547MWTXG from ON Semiconductor

The NCV7547MWTXG is a high-performance, automotive-grade product from ON Semiconductor, a leading provider in the semiconductor industry. Designed to meet the rigorous demands of automotive applications, this advanced device is a testament to ON Semiconductor's commitment to quality, reliability, and innovation.

Robust Design for Automotive Use

At the heart of the NCV7547MWTXG is its robust design, which ensures that it can withstand the harsh conditions typical in automotive environments. The device is built to cope with high temperature ranges and is resistant to the vibrations and shocks that are common in vehicles. This makes it an ideal choice for automotive manufacturers looking for components that offer long-term reliability and performance.

Advanced Features and Specifications

The NCV7547MWTXG boasts a range of features that make it a versatile and powerful component in any automotive electrical system. Its specifications are tailored to deliver efficient performance while maintaining low power consumption, which is critical in today's energy-conscious market.

  • High integration for reduced system complexity
  • Optimized for low power consumption to extend battery life
  • Exceptional thermal performance for improved reliability
  • Automotive-grade construction for enhanced durability

Applications in the Automotive Sector

The NCV7547MWTXG is suitable for a wide range of applications within the automotive sector. Whether it's used in powertrain systems, body electronics, or infotainment systems, this device provides the reliability and performance required for modern vehicles. Its integration capabilities allow for more compact system designs, freeing up valuable space for other critical components.

Commitment to Environmental Sustainability

ON Semiconductor is committed to environmental sustainability, and the NCV7547MWTXG is designed with this in mind. The device adheres to strict environmental standards, ensuring that it not only meets current regulations but also contributes to a greener future for automotive technology.

In summary, the NCV7547MWTXG from ON Semiconductor is a cutting-edge component that offers automotive manufacturers the performance, reliability, and efficiency needed to create vehicles that meet the expectations of modern consumers. Its robust design and advanced features make it an essential part of any automotive electrical system.

You May Also Be Interested in

ON Semiconductor
MODULE IPM INVERTER 3PH SPCM24 / Half Bridge (3) Driver AC Motors IGBT Module
Need more? Email Us
Vishay
IC HALF BRIDGE DRV 30A PPAK MLP4
Need more? Email Us
Maxim Integrated
IC INTERFACE CONTROLLER / Half Bridge Driver General Purpose Power MOSFET 16-FCQFN (6x3.75)
Need more? Email Us
Analog Devices Inc.
100V HALF BRIDGE DRIVER W/ FLOAT / Half Bridge (2) Driver General Purpose Power MOSFET 12-MSOP-EP
Lowest to $5.4298
Infineon Technologies
IC MOSFET DRIVER 40PIQFN / Driver
Need more? Email Us
Texas Instruments
33V, 2.5A QUAD INDEPENDENT HALF / Half Bridge (4) Driver DC Motors, General Purpose, Solenoids, Stepper Motors Power MOSFET 24-VQFN (4x4)
Lowest to $3.0603
Infineon Technologies
IC HALF BRIDGE DRIVER TSDSO-14 / Half Bridge Driver DC Motors, General Purpose SMART7 PG-TSDSO-14
Lowest to $2.0969
Maxim Integrated
IC INTERFACE CONTROLLER / Driver
Lowest to $3.0434
Monolithic Power Systems Inc.
IC REG CTRLR 14V 55A 34PASTQFN / Half Bridge Driver General Purpose Power MOSFET 34-TQFN (6x6)
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess