EN
  • EN
  • DE

NCV7692D10R2G

Part No NCV7692D10R2G
Manufacturer ON Semiconductor
Catalog PMIC - LED Drivers
Description IC LED DRIVER PS PWM 8SOIC / LED Driver IC 1 Output Power Switch PWM Dimming 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>LED Drivers
Manufacturer onsemi
Packaging Reel - TR
Type Power Switch
Internal Switch(s) No
Number of Outputs 1
Voltage - Supply (Max) 50V
Dimming PWM
Applications Automotive
Temperature Range - Operating -40°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package 8-SOIC
Base Product Number NCV7692
RoHS Status ROHS3 Compliant
MSL Level 2 (1 Year)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV7692D10R2G-ND,488-NCV7692D10R2GTR,488-NCV7692D10R2GCT,488-NCV7692D10R2GDKR
Standard Package 3,000
Win Source Part Number 1320284-NCV7692D10R2G
Ultra Librarian 3D Model Ultra Librarian NCV7692D10R2G CAD Model

Description

ON Semiconductor NCV7692D10R2G Product Overview

The NCV7692D10R2G is a precision microcontroller output driver designed and manufactured by ON Semiconductor, a renowned leader in the semiconductor industry. This advanced automotive-grade component is specifically engineered to meet the stringent requirements of modern vehicle applications, providing a reliable and efficient solution for driving outputs in a variety of automotive systems.

Key Features

  • Voltage Range: The device operates over a wide voltage range, accommodating the electrical environments of different automotive systems.
  • Output Current: It is capable of delivering a constant current output, ensuring stable operation for connected devices.
  • Protection Mechanisms: The NCV7692D10R2G includes multiple built-in protection features such as overcurrent, overtemperature, and open-load detection, safeguarding the system against common electrical faults.
  • Diagnostics: Advanced diagnostic capabilities allow for real-time monitoring of system status, facilitating maintenance and troubleshooting processes.
  • Package: Housed in a robust DFN package, the NCV7692D10R2G is designed for space-constrained applications while providing excellent thermal performance.

Applications

The versatility of the NCV7692D10R2G makes it suitable for a broad range of automotive applications, including but not limited to:

  • LED lighting control systems
  • Motor and actuator drivers
  • Automotive sensor interfaces
  • General-purpose automotive output control

Quality and Reliability

ON Semiconductor's commitment to quality ensures that the NCV7692D10R2G meets the rigorous standards required for automotive components. The device is AEC-Q100 qualified, indicating that it has passed stringent reliability tests for automotive electronic components.

Environmental Compliance

In line with ON Semiconductor's dedication to environmental responsibility, the NCV7692D10R2G is lead-free and RoHS compliant, minimizing the environmental impact and meeting global regulatory requirements for hazardous substances.

Overall, the NCV7692D10R2G from ON Semiconductor represents a high-performance, reliable solution for automotive systems requiring precise output control, robust protection features, and comprehensive diagnostics capabilities.

You May Also Be Interested in

Maxim Integrated
IC LED DRIVER CTRLR PWM 20TQFN
Lowest to $13.9434
Diodes Incorporated
IC LED DRIVER LINEAR 350MA 6DFN
Lowest to $0.4099
Sharp Microelectronics
IC LED DRIVER RGLTR DIM 35WLP / LED Driver IC Output Dimming
Lowest to $3.3784
Monolithic Power Systems Inc.
IC LED DRV RGLTR PWM 100MA 24QFN / LED Driver IC 6 Output DC DC Regulator Step-Up (Boost) Analog, PWM Dimming 100mA 24-QFN (4x4)
Lowest to $3.3108
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.2640
Rohm Semiconductor
LED DRIVER WITH BUILT-IN PWM SIG
Lowest to $6.1055
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16SOIC
Lowest to $1.5650
Cirrus Logic Inc.
IC LED DRIVER OFFL DIM 16TSSOP
Lowest to $3.9178
Maxim Integrated
IC LED DRV CTRL PWM 150MA 20TQFN
Lowest to $9.7932

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
95+ $0.5376 $51.0720
230+ $0.4411 $101.4530
355+ $0.4274 $151.7270
485+ $0.4136 $200.5960
630+ $0.3998 $251.8740
840+ $0.3584 $301.0560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,800 pieces
MOQ: 95 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess