EN
  • EN
  • DE

NCV8130BMX110TCG

Part No NCV8130BMX110TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description IC REG LINEAR 1.1V 300MA 6XDFN / Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-XDFN (1.2x1.2)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 1.1V
Voltage Dropout (Max) 0.175V @ 300mA
Current - Output 300mA
PSRR 65dB (1kHz)
Control Features Enable
Protection Features Over Current, Over Temperature
Temperature Range - Operating -40°C ~ 125°C (TJ)
Mounting Type Surface Mount
Package / Case 6-XFDFN Exposed Pad
Supplier Device Package 6-XDFN (1.2x1.2)
Base Product Number NCV8130
Standard Package 5,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1345276-NCV8130BMX110TCG
Ultra Librarian 3D Model Ultra Librarian NCV8130BMX110TCG CAD Model

Description

ON Semiconductor NCV8130BMX110TCG Voltage Regulator

The ON Semiconductor NCV8130BMX110TCG is a high-performance, low-dropout voltage regulator designed for demanding automotive and industrial applications. This robust component ensures a stable and reliable power supply, making it an ideal choice for systems that require consistent performance despite fluctuations in input voltage or varying load conditions.

Key Features:

  • Output Voltage: The NCV8130BMX110TCG provides a fixed output voltage of 1.1V, suitable for low-voltage operations in modern electronic circuits.
  • High Accuracy: This regulator offers excellent accuracy with a tight output voltage tolerance, ensuring precise voltage regulation for sensitive electronic components.
  • Low Dropout: With its low dropout feature, the NCV8130BMX110TCG maintains regulation even when the input-to-output voltage differential is minimal, enhancing the efficiency of the system.
  • Current Capacity: It is capable of delivering up to 150 mA of continuous output current, making it a versatile choice for a wide range of applications.
  • Thermal Protection: The device includes an integrated thermal shutdown feature that protects it from overheating, thereby ensuring long-term reliability and safety.
  • Automotive Grade: As an AEC-Q100 qualified component, it meets the stringent requirements of the automotive industry for temperature and operational robustness.

Applications:

The NCV8130BMX110TCG is designed for use in various applications that require a stable and precise voltage supply. It is particularly well-suited for automotive applications such as infotainment systems, instrument clusters, and body control modules. Additionally, it is also appropriate for industrial applications, including sensors, microcontrollers, and other electronic control units that demand high reliability under challenging conditions.

Package and Quality:

This voltage regulator is offered in a compact, surface-mount XDFN6 package, which allows for efficient space utilization on printed circuit boards. Its robust design and high-quality manufacturing processes ensure that the NCV8130BMX110TCG meets the rigorous standards of ON Semiconductor, a leader in the semiconductor industry. With its combination of performance, precision, and durability, the NCV8130BMX110TCG stands out as a superior choice for powering critical electronic systems.

You May Also Be Interested in

Panasonic
AC-DC switching power supply control IC with standby mode
Need more? Email Us
Texas Instruments
IC REG LDO 5V 1.5A SOT223-5
Need more? Email Us
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Texas Instruments
LP5951 Micropower, 150mA Low-Dropout CMOS Voltage Regulator | IC REG LINEAR 1.5V 150MA SC70-5
Need more? Email Us
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Intersil
IC REG LDO 1.8V 0.15A SC70-5
Need more? Email Us
Texas Instruments
1.5A Fast Ultra Low Dropout Linear Regulators | IC REG LIN POS ADJ 1.5A DDPAK
Lowest to $4.0490

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess