EN
  • EN
  • DE

NCV81599MWTXG

Part No NCV81599MWTXG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description I2C CONFIGURABLE, 4-SWITCH BUCK  /  Buck, Boost Regulator Positive Output Step-Up/Step-Down I²C DC-DC Controller IC 32-QFNW (5x5)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Controllers
Mfr onsemi
Series Automotive, AEC-Q100
Package Tape & Reel
Output Type Transistor Driver
Function Step-Up/Step-Down
Output Configuration Positive
Topology Buck, Boost
Number of Outputs 4
Output Phases 2
Supply Voltage - Operating 4.5V ~ 32V
Synchronous Rectifier Yes
Serial Interfaces I2C
Control Features Current Limit, Enable, Frequency Control, Power Good, Ramp, Soft Start, Tracking
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 32-VFQFN Exposed Pad
Supplier Device Package 32-QFNW (5x5)
Base Product Number NCV81599
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 488-NCV81599MWTXGTR,488-NCV81599MWTXGCT,488-NCV81599MWTXGDKR
Standard Package 5,000
Win Source Part Number 1177108-NCV81599MWTXG
Ultra Librarian 3D Model Ultra Librarian NCV81599MWTXG CAD Model

Description

The NCV81599MWTXG, from ON Semiconductor, is a state-of-the-art automotive-grade power management integrated circuit (PMIC) designed to meet the rigorous demands of modern vehicle electronics. This highly efficient and reliable component is ideal for a wide range of applications within the automotive sector, including infotainment systems, advanced driver assistance systems (ADAS), and telematics.

Key Features

  • High Efficiency: The NCV81599MWTXG boasts an excellent efficiency rate, which is crucial for minimizing energy consumption and heat generation in automotive applications.
  • Robust Thermal Performance: Its superior thermal management capabilities ensure stable operation even under high temperature conditions typical in automotive environments.
  • Wide Input Voltage Range: The device supports a broad input voltage range, accommodating the electrical fluctuations commonly found in vehicle power systems.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and under-voltage lockout, enhancing the safety and longevity of the application.

Applications

The versatility of the NCV81599MWTXG makes it suitable for various automotive applications. It is designed to integrate seamlessly into the electronic architecture of modern vehicles, providing a reliable power solution for:

  • Infotainment Systems
  • Advanced Driver Assistance Systems (ADAS)
  • Telematics and Connectivity Modules
  • Body Control Modules

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NCV81599MWTXG is no exception. It is manufactured to meet the stringent AEC-Q100 standards for automotive electronic components, ensuring high reliability and performance under the demanding conditions of automotive use. With its robust design and comprehensive set of features, the NCV81599MWTXG is an excellent choice for designers looking to enhance the power management capabilities of their automotive applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Infineon Technologies
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20TSSOP
Need more? Email Us
Monolithic Power Systems Inc.
4V-60V INPUT, CURRENT MODE, SYNC
Lowest to $3.1433
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3017 $51.1119
17+ $5.9911 $101.8487
26+ $5.8039 $150.9014
36+ $5.6167 $202.2012
47+ $5.4295 $255.1865
62+ $4.8678 $301.8036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 637 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess