EN
  • EN
  • DE

NCV8187AMLE280TCG

Part No NCV8187AMLE280TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description 1.2A LDO REGULATOR, LOW DROPOUT / Linear Voltage Regulator IC Positive Fixed 1 Output 1.2A 8-DFNW (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Power Management (PMIC)>Voltage Regulators - Linear
Manufacturer onsemi
Packaging Reel - TR
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage - Input (Max) 5.5V
Voltage - Output (Min/Fixed) 2.8V
Voltage Dropout (Max) 0.25V @ 1.2A
Current - Output 1.2A
Current - Quiescent (Iq) 45 µA
PSRR 75dB (1kHz)
Control Features Enable, Power Good
Protection Features Over Current, Over Temperature
Temperature Range - Operating 150°C (TJ)
Mounting Surface Mount, Wettable Flank
Case / Package 8-VDFN Exposed Pad
Supplier Device Package 8-DFNW (3x3)
Base Product Number NCV8187
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number 488-NCV8187AMLE280TCGDKR,488-NCV8187AMLE280TCGTR,488-NCV8187AMLE280TCGCT
Standard Package 3,000
Win Source Part Number 1320157-NCV8187AMLE280TCG
Ultra Librarian 3D Model Ultra Librarian NCV8187AMLE280TCG CAD Model

Description

The NCV8187AMLE280TCG from ON Semiconductor is a high-performance, low-dropout voltage regulator designed to deliver a stable and reliable power supply in a wide range of applications. This component is part of ON Semiconductor's expansive portfolio of energy-efficient devices, tailored to meet the rigorous standards of the automotive industry, as well as other high-demand sectors.

Key Features

  • Output Voltage: This device provides a precise output voltage of 2.8V, which is ideal for sensitive electronics that require a stable power source.
  • High Accuracy: The NCV8187AMLE280TCG boasts an impressive accuracy level, ensuring minimal deviation from the target voltage and providing consistent performance.
  • Low Dropout: Its low dropout feature allows the regulator to continue delivering a stable output voltage even when the input-to-output differential is minimal, making it highly efficient in scenarios with a tight power budget.
  • Current Capacity: With the ability to support up to 150mA of output current, this voltage regulator can power a range of components from sensors to microcontrollers.
  • Thermal Protection: Integrated thermal shutdown functionality protects the device from overheating, thereby ensuring long-term reliability and safety.
  • Wide Operating Temperature Range: The regulator is designed to operate over a broad temperature range, making it suitable for harsh environments commonly found in automotive and industrial applications.

Applications

The NCV8187AMLE280TCG is versatile enough to be used in various applications, particularly where power efficiency and space constraints are critical. It is well-suited for:

  • Automotive electronics
  • Portable devices
  • Power management systems
  • Microcontroller power supplies
  • Healthcare and medical equipment

Quality and Reliability

ON Semiconductor is committed to delivering products that meet the highest standards of quality and reliability. The NCV8187AMLE280TCG is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Its robust design and manufacturing process make it a reliable choice for critical systems where failure is not an option.

You May Also Be Interested in

Renesas Electronics America
Dual LDO with Low Noise, Low IQ, and High PSRR | IC REG LINEAR 2.7V/1.8V 10DFN
Need more? Email Us
Microchip Technology
IC REG LDO 2.5V 10MA TSOT23-5
Lowest to $1.0934
Panasonic
Need more? Email Us
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3780
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.0958
SII Semiconductor Corporation
HIGH RIPPLE-REJECTION AND LOW DROPOUT HIGH OUTPUT CURRENT CMOS VOLTAGE REGULATOR
Lowest to $0.3860
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Microchip Technology
IC REG LDO 2.75V 0.15A SOT23-5
Lowest to $0.3892
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1719

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
140+ $0.3659 $51.2260
335+ $0.3003 $100.6005
520+ $0.2909 $151.2680
715+ $0.2815 $201.2725
920+ $0.2721 $250.3320
1,230+ $0.2440 $300.1200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,999 pieces
MOQ: 140 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess