EN
  • EN
  • DE

NCV8408BDTRKG

Part No NCV8408BDTRKG
Manufacturer ON Semiconductor
Catalog PMIC - Power Distribution Switches, Load Drivers
Description IC PWR DRIVER N-CHANNEL 1:1 DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Package Reel - TR
Supply Voltage Not Required
Operating Temperature Range -40°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Case / Package DPAK
Family Name NCV8408
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NCV8408BDTRKGOSTR, NCV8408BDTRKG-ND, NCV8408BDTRKGOSCT, NCV8408BDTRKGOSDKR
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929057-NCV8408BDTRKG
Ultra Librarian 3D Model Ultra Librarian NCV8408BDTRKG CAD Model

Description

ON Semiconductor NCV8408BDTRKG Automotive Low-Side Driver

The NCV8408BDTRKG is a high-performance automotive-grade low-side driver designed and manufactured by ON Semiconductor. This robust device is specifically engineered to drive inductive, capacitive, and resistive loads such as solenoids, relays, lamps, and other actuators commonly used in automotive applications. Its rugged construction makes it an ideal choice for the harsh environments encountered in vehicle electronics.

Constructed with self-protected Silicon-Controlled Rectifiers (SCRs) as the output stage, the NCV8408BDTRKG offers a high level of protection for the load and the device itself. It features smart over-current shutdown, over-temperature shutdown, and active clamp circuitry to safeguard against the extreme conditions of automotive applications. These protections ensure that the device can handle the repetitive avalanche and single pulse energy limits that are typical in automotive load dumps.

The device operates with an input voltage range from 5V to 28V, making it versatile for various automotive systems. With an operating temperature range of -40°C to 150°C, it can reliably function in a wide range of environmental conditions. The NCV8408BDTRKG comes in a compact surface-mount DPAK package, which allows for efficient use of board space in electronic control units.

Key Features:

  • Low-Side Driver Configuration
  • Operational Voltage Range: 5V to 28V
  • Over-current and Over-temperature Protection
  • Active Clamp for Load-Dump Protection
  • Extended Operating Temperature Range: -40°C to 150°C
  • Compact DPAK Surface-Mount Package
  • Compliance with ISO 26262 Functional Safety Requirements

Applications for the NCV8408BDTRKG are widespread in the automotive industry, including body control modules, engine control units, power distribution centers, and anywhere robust load control is required. Its adherence to the ISO 26262 standard ensures that it meets the functional safety requirements necessary for integration into safety-critical automotive systems.

The NCV8408BDTRKG by ON Semiconductor is a testament to the company's commitment to providing high-quality, reliable components for the automotive market. With its advanced protection features and robust design, this low-side driver is a top choice for automotive engineers and designers looking to enhance the performance and safety of their vehicle's electronic systems.

You May Also Be Interested in

Microchip Technology
DUAL PROGRAMABLE CURRENT LIMIT S
Need more? Email Us
Microchip Technology
DUAL SERIAL PCMCIA CONTROLLER
Need more? Email Us
Microchip Technology
IC PWR SWITCH N-CHANNEL 1:1 8DIP
Need more? Email Us
Maxim Integrated
IC PWR SWITCH P-CHAN 1:1 10UMAX
Need more? Email Us
Maxim Integrated
SWITCH FOR TWO USB PORTS
Need more? Email Us
ON Semiconductor
IC DISTR LOAD SWITCH 2CH 8DFN
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 8TSSOP
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:2 SOP-J8
Need more? Email Us
Rohm Semiconductor
IC PWR SWITCH N-CHAN 1:1 5SSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8640 $51.8400
145+ $0.7090 $102.8050
220+ $0.6868 $151.0960
305+ $0.6647 $202.7335
390+ $0.6425 $250.5750
525+ $0.5760 $302.4000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,500 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess