EN
  • EN
  • DE

NCV8501PDW33R2G

Part No NCV8501PDW33R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear
Description Micropower 150 mA LDO Linear Regulators with ENABLE, DELAY, RESET, and Monitor FLAG
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Series Automotive, AEC-Q100
Packaging Reel - TR
Part Status Obsolete(EOL)
Output Configuration Positive
Output Type Fixed
Number of Regulators 1
Voltage Input MAX 45V
Output Voltage 3.3V
Output Current 150mA
Operating Supply Current 125μA ~ 19mA
Control Features Enable, Reset
Protection Features Over Temperature, Reverse Polarity, Short Circuit
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 16-SOIC (0.295", 7.50mm Width) Exposed Pad
Manufacturer Package 16-SOIC
Win Source Part Number 1230746-NCV8501PDW33R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV8501
Introduction Date October 01, 2002
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete
Ultra Librarian 3D Model Ultra Librarian NCV8501PDW33R2G CAD Model

Description

The ON Semiconductor NCV8501PDW33R2G is a precision micro-power voltage regulator designed to cater to a wide array of applications, particularly in the automotive industry. This high-performance component is engineered to maintain stability and reliability across various conditions, making it an ideal choice for power management solutions.

Key Features

  • Output Voltage: The NCV8501PDW33R2G provides a fixed output voltage of 3.3V, which is essential for consistent performance in electronic circuits.
  • Output Current: Capable of delivering up to 150 mA of output current, this voltage regulator can support a range of low-power applications.
  • Low Dropout Voltage: With a low dropout voltage, it ensures efficient operation even when the input voltage is close to the output voltage, reducing power loss and improving efficiency.
  • Thermal Protection: It includes thermal shutdown protection that safeguards the device from damage due to excessive heat, enhancing its longevity and reliability.
  • Wide Operating Temperature Range: The device is operational over an ambient temperature range of -40°C to 125°C, making it suitable for harsh environments.

Applications

The NCV8501PDW33R2G is versatile and can be used in various automotive applications, including:

  • Instrument clusters
  • Body control modules
  • Infotainment systems
  • Telematics

Package and Quality

ON Semiconductor's commitment to quality is evident in the NCV8501PDW33R2G's robust design. The device is offered in a 4.5 mm x 3.0 mm DPAK-4 package that allows for efficient heat dissipation and space-saving on the PCB. Furthermore, it is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry.

Conclusion

The NCV8501PDW33R2G from ON Semiconductor is a reliable and efficient solution for voltage regulation in critical automotive applications. Its combination of precision, power efficiency, and robust protection features make it a valuable component for designers looking to enhance the performance and safety of their electronic systems.

You May Also Be Interested in

STMicroelectronics
IC REG LDO 6V 0.1A 8SO
Need more? Email Us
Panasonic
Need more? Email Us
Texas Instruments
IC REG LDO 1.75V/2.95V 5DSBGA
Lowest to $1.1477
Texas Instruments
LP38693 500mA Low Dropout CMOS Linear Regulators Stable with Ceramic Output Capacitors | IC REG LINEAR 5V 500MA 6WSON
Lowest to $2.9777
Intersil
IC REG LDO ADJ 3A 10DFN
Lowest to $1.3746
Diodes Incorporated
IC REG LDO 1V 0.3A SOT23
Lowest to $0.1241
Diodes Incorporated
IC REG LDO 2.5V 5A
Need more? Email Us
Texas Instruments
IC REG LDO 1.8V 1.5A DDPAK
Lowest to $3.1315
Microchip Technology
IC REG LDO 2.9V 0.15A TSOT23-5
Lowest to $0.6437

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.7143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess