EN
  • EN
  • DE

NCV8518B

Part No NCV8518B
Manufacturer ON Semiconductor
Description Low Dropout Linear Regulator with Watchdog, Wake Up, RESET, and ENABLE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1230779-NCV8518B
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NCV8518B CAD Model

Description

Introducing the NCV8518B Voltage Regulator by ON Semiconductor

The NCV8518B is a high-performance voltage regulator designed by ON Semiconductor, catering to the demanding requirements of automotive applications. This robust device is engineered to provide a stable and reliable power supply, ensuring optimal performance of electronic systems in vehicles.

Key Features

  • Output Voltage Precision: The NCV8518B offers an impressive output voltage precision of ±2%, providing consistent power delivery for sensitive automotive electronics.
  • Wide Input Voltage Range: With an input voltage range from 5V to 45V, this voltage regulator can accommodate a variety of battery voltages, including during cold crank and load dump conditions.
  • Low Dropout Voltage: The device boasts a low dropout voltage, ensuring efficient operation even when the input voltage is close to the output voltage, maximizing battery life.
  • High Output Current: Capable of delivering up to 150mA of output current, the NCV8518B can power a range of automotive circuits and components.
  • Thermal Protection: Integrated thermal protection safeguards the device from overheating, enhancing the reliability and longevity of both the regulator and the application it serves.
  • Overcurrent Protection: The built-in overcurrent protection feature prevents damage to the voltage regulator and the downstream components in the event of a current overload.

Applications

The NCV8518B is ideal for various automotive applications, including but not limited to:

  • Infotainment Systems
  • Instrument Clusters
  • Body Control Modules
  • Advanced Driver Assistance Systems (ADAS)

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The NCV8518B is AEC-Q100 qualified, ensuring that it meets the stringent requirements of the automotive industry. Its robust design is tailored to withstand harsh automotive environments, making it a reliable choice for manufacturers looking to enhance the performance and safety of their vehicles.

Overall, the NCV8518B from ON Semiconductor is a versatile, efficient, and reliable solution for automotive power regulation, designed to meet the rigorous demands of modern vehicles and ensure the smooth operation of various electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess