EN
  • EN
  • DE

NCV8705MT30TCG

Part No NCV8705MT30TCG
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - Linear Regulator Controllers
Description IC REG LINEAR 3V 500MA 6WDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1201431-NCV8705MT30TCG
Win Source Part Number Cross
Manufacturer onsemi
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
Series Automotive, AEC-Q100
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Obsolete
Output Configuration Positive
Output Type Fixed
Current - Output 500mA
Current - Quiescent (Iq) 25 µA
Ultra Librarian 3D Model Ultra Librarian NCV8705MT30TCG CAD Model

Description

The NCV8705MT30TCG is a robust, high-performance linear voltage regulator designed by ON Semiconductor, a leader in energy-efficient innovations. This precision regulator is specifically engineered to meet the rigorous demands of automotive applications, making it an ideal choice for powering sensitive electronic systems in vehicles.

Key Features and Benefits

  • Output Voltage: The device provides a stable output voltage of 3.0V, which is essential for consistent operation of automotive electronics.
  • High Accuracy: With a precision output voltage tolerance of ±2%, the NCV8705MT30TCG ensures reliable performance and compatibility with a wide range of automotive sensors and microcontrollers.
  • Current Capacity: It is capable of delivering up to 150 mA of continuous output current, sufficient for various low-power applications.
  • Wide Operating Temperature Range: This voltage regulator is designed to function effectively in a broad temperature range from -40°C to 150°C, making it suitable for harsh under-the-hood environments.
  • Low Dropout Voltage: The low dropout performance enables the regulator to maintain output voltage regulation even when the input-to-output differential is minimal, enhancing efficiency.
  • Protection Features: It includes multiple protection features such as overcurrent protection, thermal shutdown, and input voltage surge protection, ensuring the longevity of both the regulator and the devices it powers.
  • Package: The NCV8705MT30TCG comes in a compact, thermally efficient DFN-8 package that is suitable for space-constrained applications.
  • Automotive Qualification: It is AEC-Q100 qualified, which is a critical standard for automotive electronic components, assuring its reliability in automotive applications.

Applications

The NCV8705MT30TCG is well-suited for a variety of automotive applications, including but not limited to:

  • Instrument clusters
  • Body control modules
  • Infotainment systems
  • Telematics
  • Advanced driver-assistance systems (ADAS)

In conclusion, the NCV8705MT30TCG from ON Semiconductor is a highly reliable and efficient solution for automotive power regulation needs. Its robust feature set ensures that it meets the stringent requirements of the automotive industry while providing the quality and performance that ON Semiconductor is known for.

You May Also Be Interested in

Texas Instruments
LDO Regulator Pos 5V 8-Pin VSSOP T/R / MOSFET LDO Driver/Controller | IC LNR REG CTRLR 1OUT 8VSSOP
Lowest to $1.8454
Microchip Technology
Super LDO Regulator Controller | IC LNR REG CTRLR 1OUT 14DIP
Lowest to $5.8858
Texas Instruments
High Efficiency Regulator Controller
Need more? Email Us
Linear Technology
IC LNR REG CTRLR 1OUT 16SSOP
Lowest to $7.4578
Analog Devices Inc.
IC LNR REG CTRLR 1OUT TO92-3
Lowest to $2.8430
Microchip Technology
IC LNR REG CTRLR 1OUT 10MLF
Need more? Email Us
Microchip Technology
Super LDO™ Regulator Controller | IC LNR REG CTRLR 1OUT 8DIP
Need more? Email Us
Texas Instruments
Precision Low Dropout Linear Controllers
Lowest to $29.9204
Rochester Electronics
HIGH EFFICIENCY REG CONTROLLER,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess