EN
  • EN
  • DE

NCV898031D1R2G

Part No NCV898031D1R2G
Manufacturer ON Semiconductor
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description 2 MHz Non-Synchronous SEPIC/Boost Controller
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Output Type Transistor Driver
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive
Topology Boost, SEPIC
Number of Outputs 1
Output Phases 1
Supply Voltage 3.2 V ~ 40 V
Frequency - Switching 2MHz
Duty Cycle (Maximum) 88%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range -40°C ~ 150°C (TJ)
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1230821-NCV898031D1R2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NCV898031
Introduction Date June 12, 2012
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NCV898031D1R2G CAD Model

Description

The NCV898031D1R2G is an advanced automotive-grade product from ON Semiconductor, renowned for its high-quality and reliable electronic components. This particular device is designed to meet the rigorous demands of the automotive industry, providing a robust and efficient solution for various applications.

Key Features:

  • Adjustable Output Voltage: This device offers an adjustable output voltage feature, making it versatile for different uses.
  • High Efficiency: With its high-efficiency design, the NCV898031D1R2G ensures minimal power loss and is ideal for energy-sensitive systems.
  • Thermal Protection: It includes an over-temperature protection mechanism that safeguards the device under extreme conditions.
  • Current Limiting: The built-in current limiting feature prevents damage from overcurrent conditions, enhancing the device's durability and reliability.
  • Wide Operating Temperature Range: Suitable for automotive environments, this device operates effectively across a broad temperature range.

Applications:

The NCV898031D1R2G is ideal for a range of automotive applications, including but not limited to:

  • Power supply modules
  • Infotainment systems
  • Advanced driver-assistance systems (ADAS)
  • LED lighting

Quality and Compliance:

ON Semiconductor ensures that the NCV898031D1R2G meets the highest quality standards and compliance with automotive industry regulations. The device is AEC-Q100 qualified, indicating its suitability for automotive applications in terms of performance and longevity.

Package and Availability:

The NCV898031D1R2G comes in a compact, surface-mount package that is conducive to modern space-constrained designs. It is widely available through ON Semiconductor's extensive distribution network, ensuring that designers and manufacturers can easily incorporate it into their systems.

In summary, the NCV898031D1R2G from ON Semiconductor is a top-tier automotive-grade device that offers versatility, high efficiency, and reliability for various applications within the automotive sector.

You May Also Be Interested in

Monolithic Power Systems Inc.
BOOST PWM CONTROLLER WITH PROGRA
Lowest to $0.5896
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
Lowest to $1.7463
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.8375 $55.1250
70+ $1.5077 $105.5390
105+ $1.4606 $153.3630
145+ $1.4135 $204.9575
185+ $1.3664 $252.7840
245+ $1.2250 $300.1250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,753 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess