EN
  • EN
  • DE

NDFPD1N150CG

Part No NDFPD1N150CG
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description MOSFET N-CH 1500V 100MA TO220-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features N-Channel 1500 V 100mA (Ta) 2W (Ta), 20W (Tc) Through Hole TO-220-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range 150°C (TJ)
Mounting Through Hole
Package TO-220-3 Full Pack
Case / Package TO-220-3
Family Name NDFPD1
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 50
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887184-NDFPD1N150CG
Ultra Librarian 3D Model Ultra Librarian NDFPD1N150CG CAD Model

Description

The NDFPD1N150CG from ON Semiconductor is a high-performance, N-channel PowerTrench MOSFET designed for a variety of applications that demand high efficiency and power density. This device is a testament to ON Semiconductor's commitment to providing energy-efficient solutions to the electronics industry. With its advanced technology, the NDFPD1N150CG offers low on-state resistance and minimal gate charge, making it an excellent choice for high-efficiency power management tasks.

Key Features

  • High Current Capability: The NDFPD1N150CG is capable of handling continuous drain currents up to 33 A, making it suitable for high-power applications.
  • Low On-Resistance: It features a low on-resistance of typically 190 mΩ, which translates to reduced conduction losses and improved overall efficiency.
  • High Voltage Tolerance: With a drain-to-source voltage (Vds) of 150V, this MOSFET can easily manage high voltage operations, providing a wide safety margin for various applications.
  • Fast Switching Speed: The device is designed for fast switching, with a typical total gate charge of only 13 nC, ensuring swift transitions and reduced switching losses.
  • PowerTrench® Technology: ON Semiconductor's proprietary PowerTrench process minimizes on-state resistance while maintaining superior switching performance, which is ideal for efficient power conversion.
  • RoHS Compliant: The NDFPD1N150CG is compliant with RoHS standards, ensuring that it is free from hazardous substances and suitable for use in environmentally-sensitive applications.

Applications

The NDFPD1N150CG is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Power inverters
  • Automotive systems
  • LED lighting solutions

Conclusion

The ON Semiconductor NDFPD1N150CG is a robust and reliable MOSFET that offers a blend of high performance, efficiency, and versatility. With its advanced features and compliance with environmental standards, it stands out as an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

Renesas Electronics America
Build in Biasing Circuit MOS FET IC UHF RF Amplifier
Lowest to $7.5410
NEC
MOS FIELD EFFECT TRANSISTOR
Need more? Email Us
Supertex, Inc
P-Channel Enhancement-Mode Vertical DMOS FETs
Lowest to $0.5971
NXP / Nexperia
N-channel TrenchMOS FET Rev. 01 — 4 October 2010
Lowest to $6.6447
Hitachi, Ltd
Silicon P Channel MOS FET High Speed Switching
Lowest to $1.4264
Vishay
N-Channel 200-V (D-S) 175C MOSFET
Lowest to $2.7120
Panjit
Advanced Trench Process Technology
Lowest to $0.2356
Rohm Semiconductor
Switching (-30V,-4.0A)
Lowest to $6.7475
Hitachi, Ltd
Silicon P Channel MOS FET Low FrequencyPower Switching
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess