EN
  • EN
  • DE

NDT02N40T1G

Part No NDT02N40T1G
Manufacturer ON Semiconductor
Catalog Transistors - FETs, MOSFETs - RF
Description Trans MOSFET N-CH 400V 0.4A 4-Pin(3+Tab) SOT-223 T/R / MOSFET N-CH 400V 0.4A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Polarity N-Channel
Technology MOSFET
Drain-Source Breakdown Voltage 400V
Continuous Drain Current at 25°C 400mA (Tc)
Drive Voltage (Max Rds On, Min Rds On) 10V
Gate-Source Threshold Voltage 2V @ 250μA
Max Gate Charge 5.5nC @ 10V
Max Input Capacitance 121pF @ 25V
Maximum Gate-Source Voltage ±20V
Power Dissipation (Max) 2W (Tc)
Maximum Rds On at Id,Vgs 5.5 Ohm @ 220mA, 10V
Mounting SMD (SMT)
Case / Package SOT-223 (TO-261)
Dimension TO-261-4, TO-261AA
Win Source Part Number 1082871-NDT02N40T1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NDT02N40
Introduction Date July 15, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NDT02N40T1G CAD Model

Description

The NDT02N40T1G is a high-performance N-Channel Power MOSFET from ON Semiconductor, designed to address the demanding requirements of power regulation and switching applications. This device is engineered to deliver efficient power management and conversion in a compact package, making it suitable for a broad range of electronic devices.

Key Features

  • Voltage & Current: The NDT02N40T1G operates at 400V, with a continuous drain current of 2A, making it ideal for handling high voltage applications while providing a steady current flow.
  • RDS(on): It boasts a low on-state resistance of typically 3.5Ω, which minimizes conduction losses and enhances overall efficiency.
  • Package: Encased in a SOT-223 surface-mount package, the NDT02N40T1G is designed for automated assembly processes, and its compact footprint allows for space-saving PCB designs.
  • Thermal Performance: With an excellent thermal resistance, this MOSFET is capable of maintaining stability and performance even under high temperature operating conditions.
  • Gate Charge: It features a low gate charge, which facilitates faster switching speeds and reduces switching losses, contributing to the efficiency of the power conversion process.

Applications

The NDT02N40T1G is versatile and can be used in a variety of applications, including:

  • Power supplies
  • DC-DC converters
  • Motor control circuits
  • Lighting systems
  • High-efficiency power management designs

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NDT02N40T1G is no exception. It is built to meet stringent industry standards, ensuring long-term reliability and performance in your electronic designs. With its robust construction and tested durability, the NDT02N40T1G is a component that engineers and designers can rely on to deliver consistent results.

Environmental Compliance

The NDT02N40T1G complies with RoHS and Halogen-Free standards, reflecting ON Semiconductor's dedication to environmental responsibility. By choosing this MOSFET, designers are making an eco-friendly choice for their electronic projects.

You May Also Be Interested in

ON Semiconductor
Ultrahigh-Speed Switching Applications
Lowest to $0.4123
Rohm Semiconductor
Pch -45V -2.0A Power MOSFET
Lowest to $0.2691
Hitachi, Ltd
Silicon N-Channel MOS FET UHF Power Amplifier
Need more? Email Us
Analog Devices Inc.
Dual 5 A, 20 V Synchronous Step-Down
Need more? Email Us
NXP / Nexperia
N-channel TrenchMOS transistor
Need more? Email Us
Toshiba Semiconductor and Storage
Switching Voltage Regulators
Lowest to $5.4227
Rohm Semiconductor
4V Drive Nch MOS FET
Lowest to $0.0439
NEC
SWITCHING N-CHANNEL POWER MOS FET INDUSTRIAL USE
Lowest to $0.3361
Fairchild/ON Semiconductor
P-Channel 2.5V Specified PowerTrench MOSFET
Lowest to $0.1285

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
200+ $0.2911 $58.2200
485+ $0.2391 $115.9635
750+ $0.2310 $173.2500
1,035+ $0.2241 $231.9435
1,340+ $0.2160 $289.4400
1,790+ $0.1940 $347.2600
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 32,800 pieces
MOQ: 200 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess