EN
  • EN
  • DE
  • IT

NFAM2012L5BT

Part No NFAM2012L5BT
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description 3 PHASE INVERTER IPM
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series -
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase
Current 20 A
Voltage 1.2 kV
Voltage - Isolation 2500Vrms
Mounting Type Through Hole
Package / Case 39-PowerDIP Module (1.413", 35.90mm), 30 Leads
Base Product Number NFAM2012
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376875-NFAM2012L5BT
Ultra Librarian 3D Model Ultra Librarian NFAM2012L5BT CAD Model

Description

The NFAM2012L5BT is a state-of-the-art integrated circuit designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This product is part of ON Semiconductor's extensive portfolio of semiconductor components that cater to a wide range of electronic applications, focusing on automotive, industrial, and consumer markets.

Key Features

  • High Efficiency: The NFAM2012L5BT is built to maximize energy efficiency, which is crucial for battery-powered devices and applications requiring long-term operation without frequent maintenance.
  • Compact Design: With its small form factor, this product is ideal for space-constrained applications, allowing designers to minimize the size of their PCBs without sacrificing performance.
  • Robust Performance: Engineered for reliability, the NFAM2012L5BT can withstand harsh operating conditions, making it suitable for industrial and automotive environments that require rugged components.
  • Low Power Consumption: The device is optimized for low power consumption, which not only extends the battery life of portable devices but also reduces the overall energy footprint of electronic systems.
  • Integrated Features: ON Semiconductor has integrated multiple functions into this single chip, reducing the need for additional components and simplifying the design and assembly process for electronics manufacturers.

Applications

The versatile nature of the NFAM2012L5BT allows it to be used in a variety of applications, including:

  • Power management modules
  • Automotive electronics
  • Industrial control systems
  • Portable and wearable devices
  • Smart home technology

Quality and Support

ON Semiconductor is committed to delivering high-quality products. The NFAM2012L5BT is backed by rigorous testing and quality assurance processes to ensure it meets the stringent requirements of the electronics industry. Furthermore, ON Semiconductor provides comprehensive technical support and documentation, making it easier for engineers to integrate this component into their designs successfully.

Environmental Considerations

As a responsible manufacturer, ON Semiconductor ensures that the NFAM2012L5BT complies with environmental regulations such as RoHS, reducing the environmental impact and promoting sustainability in electronic products.

You May Also Be Interested in

ON Semiconductor
IC PWR MOD 750V 820A SSDC33 / Power Driver Module IGBT 3 Phase Inverter 750 V 820 A Module
Lowest to $731.5064
STMicroelectronics
HIGH EFFICIENCY, HIGH-SIDE SWITC
Lowest to $7.3767
Powerex Inc.
MOD IPM L-SER 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Lowest to $130.7662
Infineon Technologies
DIP-24 Power Driver Modules RoHS
Lowest to $32.8422
Powerex Inc.
MOD IPM 600V 20A SUPRMINIDIP / Power Driver Module IGBT 3 Phase 600 V 20 A 25-PowerDIP Module (1.134", 28.80mm)
Lowest to $93.6120
Powerex Inc.
MOD IPM L-SER 7PAC 1200V 50A
Need more? Email Us
ON Semiconductor
MOD IPM 3-PH INVERTER 29DIP / Power Driver Module IGBT 3 Phase 650 V 20 A 39-PowerDIP Module (1.413", 35.90mm), 29 Leads
Lowest to $21.6306
ON Semiconductor
3 PHASE INVERTER IPM
Lowest to $39.1412
Powerex Inc.
MOD IPM 7PAC 600V 50A / Power Driver Module IGBT 3 Phase 600 V 50 A Power Module
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess