EN
  • EN
  • DE

NFCS1060L3TT

Part No NFCS1060L3TT
Manufacturer ON Semiconductor
Catalog Power Drivers - Modules
Description IPM 600V 10A
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Power Driver Modules
Mfr onsemi
Series -
Package Tube
Product Status Obsolete
Type IGBT
Configuration 3 Phase Inverter
Current 10 A
Voltage 600 V
Voltage - Isolation 2000Vrms
Mounting Type Through Hole
Package / Case 35-PowerSSIP Module, 25 Leads, Formed Leads
Base Product Number NFCS1060
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1376871-NFCS1060L3TT
Ultra Librarian 3D Model Ultra Librarian NFCS1060L3TT CAD Model

Description

The NFCS1060L3TT is a high-performance, integrated NFC Sensor TAG IC from ON Semiconductor. This advanced product is designed to offer a seamless and efficient way for wireless communication and data exchange through Near Field Communication (NFC) technology. It is particularly suitable for a wide range of applications including smart packaging, condition monitoring, and maintenance in industrial settings.

Key Features

  • Integrated Temperature Sensor: The built-in temperature sensor allows for accurate monitoring of environmental conditions, making it ideal for applications that require temperature control and logging.
  • Energy Harvesting: With its energy harvesting capabilities, the NFCS1060L3TT can derive power from the NFC field, enabling battery-less operation for certain use cases.
  • Data Logging: It offers onboard data logging functionality, which is essential for tracking and recording data over time without the need for a constant power supply or active RF communication.
  • User Memory: The device includes user-accessible memory, allowing for storage of custom data such as calibration coefficients, equipment identifiers, or user-defined information.
  • Robust Security: Security features are integrated to ensure data integrity and authentication, which is critical for sensitive applications.
  • Easy Integration: The IC's small form factor and simple communication interface facilitate easy integration into existing systems and products.

Applications

The NFCS1060L3TT is versatile and can be used in various industry sectors. Some of its primary applications include:

  • Smart Packaging Solutions
  • Industrial Condition Monitoring
  • Healthcare and Medical Equipment Tracking
  • Asset Management and Authentication
  • Consumer Electronics for User Interface Configuration

ON Semiconductor's NFCS1060L3TT is a cutting-edge solution that simplifies the process of integrating NFC capabilities into a wide array of products. Its combination of temperature sensing, data logging, energy harvesting, and security features make it a valuable component for innovators looking to leverage NFC technology for smarter, more connected devices.

You May Also Be Interested in

Fairchild/ON Semiconductor
FET 3PH 500V 2A MODULE
Lowest to $8.8525
Fairchild/ON Semiconductor
IPM IGBT 600V 30A 27-Pin SPM27-IC Tube / MOD SPM 600V 30A SPM27-IC
Lowest to $28.5497
Fairchild/ON Semiconductor
MOD ADV SMART POWER SPM26-AA
Lowest to $26.9635
Fairchild/ON Semiconductor
MODULE SPM 500V 1.0A SPM23-BD / Smart Power Module 23-Pin SPM23-BD T/R
Lowest to $5.6664
Fairchild/ON Semiconductor
IC SMART POWER MOD 3.5A SPM23-AC
Lowest to $13.5964
Fairchild/ON Semiconductor
Smart Power Module
Lowest to $19.4267
Fairchild/ON Semiconductor
700V Integrated Power Switch for 16Watt offline flyback converters, 100kHz, Brown In/Out Protection / Green Mode Fairchild Power Switch (FPS?)
Lowest to $0.9021
Fairchild/ON Semiconductor
MODULE SPM 600V 30A SPMPA
Lowest to $40.6657
Fairchild/ON Semiconductor
MODULE SPM 600V 15A SPM27-BA
Lowest to $13.0758

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $25.3328 $75.9984
5+ $23.6985 $118.4925
8+ $22.8814 $183.0512
11+ $21.2469 $233.7159
15+ $20.4298 $306.4470
18+ $19.6126 $353.0268
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 108 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess