EN
  • EN
  • DE

NGB8207NT4G

Part No NGB8207NT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 365V 20A 165W D2PAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 365V
Maximum Current Collector 20A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 2.6V @ 4V, 20A
Maximum Power Dissipation 165W
Input Type Logic
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package D2PAK
Win Source Part Number 1082975-NGB8207NT4G
Popularity Medium
Supply and Demand Status Sufficient
Quantity per package 800
Ultra Librarian 3D Model Ultra Librarian NGB8207NT4G CAD Model

Description

The ON Semiconductor NGB8207NT4G is a high-performance Insulated Gate Bipolar Transistor (IGBT) designed for a wide range of applications. This IGBT utilizes advanced technology to provide excellent performance in terms of efficiency, reliability, and thermal management, making it an ideal choice for power electronics engineers and designers.

Key Features

  • High Current Capability: The NGB8207NT4G is capable of handling continuous collector currents up to 75A, making it suitable for high-power applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage of 1.7V, this IGBT ensures reduced power losses and improved efficiency in operation.
  • High Input Impedance: The device features a high input impedance, which reduces gate drive requirements and simplifies gate drive circuitry.
  • Co-Packaged Freewheeling Diode: The inclusion of a fast and soft recovery diode provides protection against reverse voltage spikes and improves overall system reliability.
  • High Switching Speed: The NGB8207NT4G offers fast switching speeds, which is beneficial for reducing switching losses and improving performance in high-frequency applications.
  • Robust Temperature Performance: With an operating temperature range of -55°C to +150°C, this IGBT can handle the thermal challenges of demanding environments.

Applications

The versatility of the NGB8207NT4G allows it to be used in a variety of applications, including:

  • Motor drives and controls
  • Uninterruptible power supplies (UPS)
  • Power inverters and converters
  • Induction heating systems
  • Renewable energy inverters (solar, wind)

Quality and Reliability

ON Semiconductor is known for its commitment to quality and the NGB8207NT4G is no exception. It is manufactured to meet the highest quality standards, ensuring that it delivers consistent performance and longevity. Whether for industrial, commercial, or consumer applications, the NGB8207NT4G from ON Semiconductor is a reliable choice for efficient and effective power management.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 650 V 80 A 230 W Through Hole PG-TO247-3
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH 600V 59A TO-262
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 120 A 349 W Through Hole TO-247-3
Lowest to $7.4558
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT 1200 V 8.2 A 29 W Through Hole PG-TO220-3-31
Need more? Email Us
Renesas Electronics America
IGBT
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.0212 $60.6360
70+ $1.6585 $116.0950
110+ $1.6066 $176.7260
150+ $1.5548 $233.2200
195+ $1.5030 $293.0850
260+ $1.3474 $350.3240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,500 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess