EN
  • EN
  • DE

NGD8205NT4G

Part No NGD8205NT4G
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 390V 20A 125W DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
VCEO Maximum Collector-Emitter Breakdown Voltage 390V
Maximum Current Collector 20A
Pulsed Collector Current 50A
Collector-emitter saturation voltage(Max) 1.9V @ 4.5V, 20A
Maximum Power Dissipation 125W
Input Type Logic
Turn-on and Turn-off delay time -/5μs
Testing Conditions 300V, 9A, 1 kOhm, 5V
Temperature Range - Operating -55°C to 175°C (TJ)
Mounting SMD (SMT)
Case / Package DPAK-3
Win Source Part Number 1082980-NGD8205NT4G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NGD8205NT4G CAD Model

Description

ON Semiconductor NGD8205NT4G: An Efficient IGBT Solution for High-Power Applications

The NGD8205NT4G is a state-of-the-art insulated gate bipolar transistor (IGBT) designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This IGBT is part of ON Semiconductor's high-performance power management portfolio and is specifically engineered to cater to high-power applications that demand efficiency, reliability, and thermal performance.

Key Features and Benefits

  • High Current Capability: The NGD8205NT4G is capable of handling continuous collector currents up to 20A, making it suitable for a variety of power-intensive applications.
  • Low Saturation Voltage: With a typical collector-emitter saturation voltage of 1.7V, this IGBT ensures reduced conduction losses, enhancing overall system efficiency.
  • Fast Switching Speed: The device boasts a fast switching speed, which is essential for reducing switching losses and improving performance in applications such as inverters and converters.
  • Co-Packaged Diode: The NGD8205NT4G includes a free-wheeling diode co-packaged with the IGBT. This feature simplifies circuit design and reduces component count, leading to a more compact and cost-effective solution.
  • Robustness: The device is characterized by its ruggedness and is rated for a TJ(max) of 175°C, ensuring reliable operation even under extreme conditions.
  • Enhanced Thermal Performance: ON Semiconductor's advanced package design facilitates superior thermal performance, enabling the IGBT to operate efficiently at high temperatures.

Applications

The NGD8205NT4G is ideal for a broad range of applications, including:

  • Automotive ignition coils
  • Motor control circuits
  • DC-DC converters
  • Power inverters
  • Switch Mode Power Supplies (SMPS)

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NGD8205NT4G is compliant with RoHS and Halogen-Free standards, ensuring that it meets the latest environmental regulations for electronic components.

In summary, the NGD8205NT4G from ON Semiconductor is an excellent choice for designers looking for a high-performance IGBT that offers efficiency, speed, and robustness for their power management applications. Its integrated features and compliance with environmental standards make it a forward-thinking solution for today's and tomorrow's energy challenges.

You May Also Be Interested in

Infineon Technologies
IGBT Trench 1200 V 40 A 310 W Through Hole PG-TO247-3-1
Lowest to $2.4375
Renesas Electronics America
IGBT Trench 600 V 25 A 63 W Surface Mount LDPAK
Need more? Email Us
Infineon Technologies
IGBT TRENCH FS 650V 80A TO263-3
Lowest to $3.3994
ON Semiconductor
IGBT TRENCH/FS 1200V 80A TO247-3
Need more? Email Us
ON Semiconductor
IGBT Trench Field Stop 650 V 150 A 375 W Through Hole TO-247-3
Lowest to $2.9014
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
Infineon Technologies
IGBT Trench Field Stop 600 V 80 A 333 W Through Hole PG-TO247-3-1
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.6645 $58.2575
85+ $1.3658 $116.0930
135+ $1.3231 $178.6185
185+ $1.2804 $236.8740
235+ $1.2377 $290.8595
315+ $1.1097 $349.5555
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 21,300 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess