EN
  • EN
  • DE

NGTB40N60FLWG

Part No NGTB40N60FLWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 80A 257W TO247
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 600 V 80 A 257 W Through Hole TO-247
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247
Family Name NGTB40
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887239-NGTB40N60FLWG
Ultra Librarian 3D Model Ultra Librarian NGTB40N60FLWG CAD Model

Description

ON Semiconductor NGTB40N60FLWG IGBT

The NGTB40N60FLWG is a high-performance insulated-gate bipolar transistor (IGBT) developed by ON Semiconductor, designed for a wide array of power electronics applications. This IGBT features cutting-edge technology that provides a perfect blend of low conduction and switching losses, making it an ideal choice for energy-efficient designs.

With a collector-emitter voltage (Vce) of 600V and a continuous collector current (Ic) of 40A at 25°C, the NGTB40N60FLWG can handle demanding electrical loads while maintaining operational stability. The device is also capable of supporting pulsed currents up to 80A, providing ample headroom for applications with high peak-power demands.

One of the key attributes of the NGTB40N60FLWG is its Field Stop Trench IGBT technology, which allows for reduced on-state voltage drop (Vce(sat)) and lower switching energies. This translates to higher efficiency and faster switching speeds, which are crucial for modern power conversion systems. Moreover, the device boasts a low gate charge (Qg), which further enhances its switching performance.

The NGTB40N60FLWG is housed in a TO-247 package, known for its excellent thermal properties and mechanical robustness. This package ensures that the IGBT can reliably dissipate heat generated during operation, which is vital for maintaining performance and extending the device's lifespan. The TO-247 package also offers convenient mounting options for easy integration into various circuit designs.

Applications for the NGTB40N60FLWG are diverse and include solar inverters, uninterruptible power supplies (UPS), motor drives, induction heating, and other high-performance power conversion systems. Its high efficiency and reliability make it a preferred choice for designers looking to create compact, energy-saving solutions without compromising on power handling capabilities.

Overall, the NGTB40N60FLWG from ON Semiconductor represents a state-of-the-art IGBT solution that meets the needs of advanced power electronics systems. Its combination of efficiency, robustness, and versatility makes it a valuable component for engineers aiming to develop high-performance, reliable, and energy-conscious products.

You May Also Be Interested in

IXYS
IGBT PT 650V 240A PLUS247
Lowest to $56.3125
IXYS
IGBT PT 1200V 240A PLUS247
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT 1200V 40A TO-220-3
Need more? Email Us
IXYS
IGBT PT 600V 75A TO-268AA
Need more? Email Us
Infineon Technologies
IGBT 600V 11A TO-220AB
Need more? Email Us
IXYS
IGBT 1700V 170A PLUS264
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $63.5516 $63.5516
3+ $52.1448 $156.4344
4+ $50.5162 $202.0648
5+ $48.8865 $244.4325
7+ $47.2568 $330.7976
9+ $42.3677 $381.3093
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,860 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess