EN
  • EN
  • DE

NGTB60N60SWG

Part No NGTB60N60SWG
Manufacturer ON Semiconductor
Catalog IGBTs - Single
Description IGBT 600V 120A 298W TO247
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features IGBT Trench Field Stop 600 V 120 A 298 W Through Hole TO-247-3
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Through Hole
Package TO-247-3
Case / Package TO-247-3
Family Name NGTB60
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0095
Quantity per package 30
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887246-NGTB60N60SWG
Ultra Librarian 3D Model Ultra Librarian NGTB60N60SWG CAD Model

Description

The NGTB60N60SWG from ON Semiconductor is an Insulated Gate Bipolar Transistor (IGBT) that offers a blend of high efficiency and fast switching. It is designed for a variety of power applications, making it a versatile component for engineers. This IGBT utilizes ON Semiconductor's proprietary trench gate field stop technology, which provides superior performance in terms of power efficiency and thermal management.

Key Features

  • High Current Capability: The NGTB60N60SWG is capable of handling a continuous collector current of up to 60A, making it suitable for high power applications.
  • High Voltage Rating: With a collector-emitter voltage rating of 600V, this device can be used in circuits with high voltage requirements.
  • Low On-Resistance: The low on-state voltage drop due to the trench gate field stop technology translates to reduced conduction losses and improved efficiency.
  • Fast Switching Speed: Fast switching characteristics minimize switching losses and make the IGBT ideal for high-frequency applications.
  • Co-Packaged Free Wheeling Diode: The inclusion of a soft recovery diode with a low forward voltage drop enhances efficiency and reduces electromagnetic interference (EMI).

Applications

The NGTB60N60SWG is well-suited for a range of applications, including:

  • Uninterruptible Power Supplies (UPS)
  • Power Factor Correction (PFC) circuits
  • Induction Heating
  • Solar Inverters
  • Motor Drives

Reliability and Quality

ON Semiconductor is committed to providing high-reliability devices. The NGTB60N60SWG IGBT is subjected to rigorous testing and quality control measures to ensure optimal performance in demanding environments. Its robust design is intended to extend the life of the product, reducing maintenance and replacement costs over time.

Environmental Considerations

This IGBT is RoHS compliant, reflecting ON Semiconductor's dedication to reducing the environmental impact of its products. The company prioritizes the use of materials and processes that are environmentally friendly, without compromising on performance and reliability.

You May Also Be Interested in

IXYS
IGBT PT 650V 130A TO-247
Need more? Email Us
IXYS
IGBT PT 650V 310A PLUS247
Need more? Email Us
IXYS
IGBT PT 1200V 22A TO-263AA
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 40A TO-247N
Need more? Email Us
Infineon Technologies
IGBT 650V 90A TO-247AC
Need more? Email Us
Littelfuse Inc.
IGBT 445V 12A TO-252
Need more? Email Us
Rohm Semiconductor
IGBT TRENCH FS 650V 16A LPDS
Need more? Email Us
IXYS
IGBT PT 650V 234A TO-247AD
Lowest to $36.7762
STMicroelectronics
IGBT TRENCH FS 600V 80A TO-247-3
Lowest to $8.7314

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $53.5631 $107.1262
3+ $43.9489 $131.8467
5+ $42.5756 $212.8780
6+ $41.2023 $247.2138
8+ $39.8290 $318.6320
10+ $35.7091 $357.0910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,530 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess