EN
  • EN
  • DE

NIS5820MT2TXG

Part No NIS5820MT2TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description ELECT FUSE REGULATOR 8A 10WDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Electronic Fuse Regulator - 8A 10-WDFN (3x3)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 150°C
Mounting Surface Mount
Package 10-WFDFN Exposed Pad
Case / Package 10-WDFN (3x3)
Family Name NIS5820
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number NIS5820MT2TXGOSDKR, NIS5820MT2TXGOSCT, NIS5820MT2TXGOSTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929137-NIS5820MT2TXG
Ultra Librarian 3D Model Ultra Librarian NIS5820MT2TXG CAD Model

Description

The NIS5820MT2TXG from ON Semiconductor is a cutting-edge Electronic Static Discharge (ESD) protection device, meticulously designed to safeguard high-speed data lines and other sensitive circuitry from the potentially damaging effects of ESD. This robust component is a crucial addition to any design where signal integrity and component longevity are of paramount importance.

Key Features

  • Advanced ESD Protection: With its state-of-the-art ESD clamping technology, the NIS5820MT2TXG ensures superior protection for sensitive electronic components, effectively preventing damage from static discharges.
  • Low Capacitance: The device boasts ultra-low capacitance, making it ideal for high-speed data applications without compromising signal integrity.
  • High Surge Capability: Engineered to withstand high surge events, this device offers reliable performance even under stressful conditions.
  • Small Footprint: The compact SOT-23 package allows for space-saving integration into a variety of electronic applications, from consumer electronics to industrial systems.

Applications

The versatility of the NIS5820MT2TXG extends to a broad range of applications. It is particularly well-suited for:

  • USB 2.0 and 3.0 Interfaces
  • HDMI, DisplayPort, and Thunderbolt Ports
  • Serial ATA and LVDS Lines
  • Smartphone and Tablet I/O Ports
  • Automotive Infotainment Systems

Reliability and Performance

ON Semiconductor's commitment to quality ensures that the NIS5820MT2TXG meets the highest standards of reliability and performance. Each device undergoes rigorous testing to guarantee it performs to specifications under a wide range of environmental conditions. When it comes to protecting your electronic designs from the unexpected, the NIS5820MT2TXG is a trusted solution that engineers can rely on.

Environmental Compliance

Adhering to environmentally friendly standards, the NIS5820MT2TXG is RoHS compliant, ensuring that it meets global requirements for hazardous substance restrictions. This commitment to sustainability makes it an ideal choice for eco-conscious product designs.

You May Also Be Interested in

National Semiconductor (TI)
Precision Current Gauge IC with Ultra Low Loss Sense Element and PWM Output
Need more? Email Us
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Texas Instruments
IC ELECTRONIC FUSE 2% 24VQFN / Electronic Fuse Regulator 6A 24-VQFN (4x4)
Lowest to $4.6918
Littelfuse Inc.
IC ELECTRONIC FUSE 10DFN
Lowest to $1.6070
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Maxim Integrated
IC CURRENT MONITOR 0.5% 16TSSOP
Need more? Email Us
Texas Instruments
85-V 16-BIT IC-OUTPUT DIGITAL PO
Need more? Email Us
Toshiba Semiconductor and Storage
IC ELECTRONIC FUSE 10WSON / Electronic Fuse Regulator 5A 10-WSONB (3x3)
Lowest to $0.6902
MICROSS/On Semiconductor
EFUSE, 4 CHANNEL, 48V, 2.5A
Lowest to $11.0598

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $2.2205 $66.6150
65+ $1.8221 $118.4365
100+ $1.7651 $176.5100
140+ $1.7082 $239.1480
175+ $1.6512 $288.9600
235+ $1.4804 $347.8940
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,584 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess