EN
  • EN
  • DE

NIS6150MT2TXG

Part No NIS6150MT2TXG
Manufacturer ON Semiconductor
Catalog PMIC - Current Regulation/Management
Description ELECT FUSE REGULATOR 1A 10WDFN / Electronic Fuse Regulator 1A 10-WDFNW (3x3)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Current Regulation/Management
Mfr onsemi
Series -
Package Tape & Reel
Product Status Active
Function Electronic Fuse
Sensing Method -
Accuracy -
Voltage - Input 5V
Current - Output 1A
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount, Wettable Flank
Package / Case 10-WFDFN Exposed Pad
Supplier Device Package 10-WDFNW (3x3)
Base Product Number NIS6150
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1361839-NIS6150MT2TXG
Ultra Librarian 3D Model Ultra Librarian NIS6150MT2TXG CAD Model

Description

Product Overview: NIS6150MT2TXG - ON Semiconductor

The NIS6150MT2TXG is a cutting-edge electronic component designed and manufactured by ON Semiconductor, a leading player in the semiconductor industry. This product is a resettable fuse, also known as a PolySwitch or PPTC (Polymeric Positive Temperature Coefficient) device, which is widely used for overcurrent protection in a variety of electronic applications.

Key Features

  • Self-Resetting Functionality: The NIS6150MT2TXG is engineered to protect circuits by transitioning to a high-resistance state upon detection of an overcurrent condition. Once the condition is cleared, it automatically resets, allowing current to flow normally again.
  • Surface-Mount Package: It comes in a compact, surface-mount package, making it suitable for use in space-constrained applications and for automated assembly processes.
  • Fast Trip Time: The device is designed to react quickly to fault conditions, ensuring rapid response to overcurrent events and minimizing potential damage to the circuit.
  • RoHS Compliant: The NIS6150MT2TXG is compliant with the Restriction of Hazardous Substances (RoHS) directive, making it an environmentally friendly choice for electronic designs.

Applications

The versatility of the NIS6150MT2TXG allows it to be used in a diverse range of applications, including but not limited to:

  • Consumer Electronics
  • Computer and Peripherals
  • Automotive Systems
  • Battery Protection
  • Industrial Equipment

Technical Specifications

The NIS6150MT2TXG boasts robust technical specifications that make it suitable for high-performance applications. Some of the key specs include:

  • Voltage Rating: 6V
  • Current Rating: 1.5A
  • Operating Temperature Range: -40°C to +85°C

In summary, the NIS6150MT2TXG from ON Semiconductor is a highly reliable and efficient solution for overcurrent protection in modern electronic circuits. Its self-resetting feature, coupled with a fast trip time and compliance with environmental standards, makes it an excellent choice for designers and engineers looking to enhance the safety and longevity of their products.

You May Also Be Interested in

Analog Devices Inc.
IC CURRENT SHUNT COMP OUT 8MSOP
Lowest to $2.0416
Central Semiconductor Corp
DIODE CURRENT LIMITING SINGLE SM
Lowest to $5.1792
Texas Instruments
IC CURRENT MONITOR / Current Monitor Regulator High/Low-Side 12-DSBGA (1.65x1.39)
Lowest to $3.8042
Diodes Incorporated
IC CURRENT MONITOR SOT25 / Current Monitor Regulator High-Side SOT-25
Lowest to $1.6844
Texas Instruments
CURRENT SHUNT MONITOR / Current Sense Regulator High/Low-Side SC-70-6
Lowest to $1.0424
Texas Instruments
IC CURRENT SENSE 1% SC70-6
Lowest to $0.8626
Texas Instruments
PROTOTYPE
Lowest to $14.3383
Maxim Integrated
IC CURRENT SWITCH 8% 20TQFN / Current Switch Regulator 600mA 20-TQFN-EP (4x4)
Lowest to $3.1353
Maxim Integrated
AUTOMOTIVE HI-SPEED USB 2.0 PROT
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.2922 $51.6880
95+ $1.0603 $100.7285
150+ $1.0271 $154.0650
205+ $0.9940 $203.7700
265+ $0.9609 $254.6385
350+ $0.8615 $301.5250
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,560 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess