EN
  • EN
  • DE

NJL0302DG

Part No NJL0302DG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 260V 15A TO264 / Bipolar (BJT) Transistor PNP 260 V 15 A 30MHz 180 W Through Hole TO-264
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Tube
Transistor Type PNP
Current - Collector (Ic) (Max) 15 A
Voltage - Collector Emitter Breakdown (Max) 260 V
Vce Saturation (Max) @ Ib, Ic 1V @ 500mA, 5A
Current - Collector Cutoff (Max) 10µA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 75 @ 3A, 5V
Power - Max 180 W
Frequency - Transition 30MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Through Hole
Case / Package TO-264-5
Supplier Device Package TO-264
Base Product Number NJL0302
RoHS Status ROHS3 Compliant
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number ONSONSNJL0302DG,2156-NJL0302DG-OS
Standard Package 25
Win Source Part Number 1324019-NJL0302DG
Ultra Librarian 3D Model Ultra Librarian NJL0302DG CAD Model

Description

ON Semiconductor NJL0302DG Power Transistor

The NJL0302DG from ON Semiconductor is a high-performance PNP power transistor designed to deliver efficiency and reliability for a wide range of applications. This bipolar junction transistor (BJT) is a state-of-the-art component that is well-suited for linear and switching applications, making it a versatile choice for designers and engineers.

Key Features:

  • High Current Capacity: The NJL0302DG is capable of handling continuous collector currents up to several amperes, which allows it to drive larger loads with ease.
  • Low Saturation Voltage: This transistor is engineered to have a low V<sub>CE(sat) which minimizes on-state power dissipation and improves overall efficiency.
  • Complementary NPN Type: For applications requiring push-pull or complementary configurations, the NJL0302DG has a complementary NPN partner, allowing for flexibility in circuit design.
  • High Power Dissipation: With a robust thermal design, this device can dissipate significant amounts of power without overheating, making it suitable for high-power applications.
  • TO-3P Package: Enclosed in a TO-3P package, the NJL0302DG offers excellent heat dissipation capabilities and is easy to mount on a heatsink for thermal management.

Applications:

The NJL0302DG is ideal for a variety of applications, including but not limited to:

  • Audio Amplifiers
  • Power Management Systems
  • DC-DC Converters
  • Motor Control Circuits
  • Switching Regulators

Reliability and Performance:

ON Semiconductor's commitment to quality ensures that the NJL0302DG transistor meets the highest standards of reliability and performance. It is designed to offer not only a long operational lifespan but also consistent performance under varying conditions. Whether for industrial, commercial, or consumer electronics, the NJL0302DG is a solid choice for designers looking for a reliable PNP power transistor.

For detailed specifications, application notes, and additional resources, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

Sanken
Silicon NPN Triple Diffused Planar Transistor(TV Vertical Output, Audio Output Driver and General Purpose)
Need more? Email Us
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
Diodes Incorporated
TRANS PNP 25V 3A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
ON Semiconductor
POWER TRANSISTORS(30A,60-120V,200W) | TRANS NPN DARL 120V 30A TO3
Lowest to $2.4031
Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
ON Semiconductor
Amplifier Transistors
Lowest to $0.3360
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
ON Semiconductor
TRANS PNP 80V 1.5A TO-126
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $3.3429 $50.1435
37+ $2.7429 $101.4873
57+ $2.6571 $151.4547
78+ $2.5714 $200.5692
101+ $2.4857 $251.0557
135+ $2.2286 $300.8610
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 144 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess