EN
  • EN
  • DE

NJL4302DG

Part No NJL4302DG
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 350V 15A TO-264 / Trans GP BJT PNP 350V 15A 230000mW 5-Pin(5+Tab) TO-264 Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Tube
Part Status Obsolete(EOL)
Transistor Type PNP
Current - Collector (Ic) (Maximum) 15A
Voltage - Collector Emitter Breakdown (Maximum) 350V
Vce Saturation (Maximum) @ Ib, Ic 1V @ 800mA, 8A
Current - Collector Cutoff (Maximum) 100μA
DC Current Gain (hFE) (Minimum) @ Ic, Vce 80 @ 5A, 5V
Power - Max 230W
Frequency - Transition 35MHz
Operating Temperature Range -65°C ~ 150°C (TJ)
Mounting Style Through Hole
Package TO-264-5
Manufacturer Package TO-264
Win Source Part Number 790695-NJL4302DG
Popularity Medium
Supply and Demand Status Limited
Family Name NJL4302D
Introduction Date November 07, 2005
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian NJL4302DG CAD Model

Description

The NJL4302DG is a high-performance, energy-efficient laser diode driver designed by ON Semiconductor, a leading manufacturer in the semiconductor industry. This advanced component is specifically tailored for driving laser diodes with precision and reliability, making it an ideal choice for a variety of applications such as laser printing, optical disc drives, and high-speed fiber optic communication systems.

Key Features

  • High-Speed Operation: The NJL4302DG is capable of operating at high frequencies, enabling fast data transmission and accurate laser control for high-speed applications.
  • Low Power Consumption: Designed with energy efficiency in mind, this driver minimizes power usage, which helps reduce the overall power consumption of the system it's integrated into.
  • Thermal Protection: The device includes built-in thermal protection features to prevent overheating, ensuring long-term reliability and safety in operation.
  • Adjustable Output: The output current of the NJL4302DG can be easily adjusted, providing flexibility and precise control over the laser diode's intensity and modulation.
  • Compact Package: The driver comes in a compact surface-mount package, making it suitable for use in space-constrained applications.

Applications

The versatility of the NJL4302DG allows it to be used across a broad spectrum of industries. Some of its common applications include:

  • Laser-based printers and copiers for high-resolution printing.
  • Optical disc drives for reading and writing CDs, DVDs, and Blu-ray discs.
  • Fiber optic communication systems for high-speed data transfer.
  • Medical imaging and scanning equipment.
  • Barcode scanners for retail and industrial use.

Technical Specifications

For those interested in the technical details of the ON Semiconductor NJL4302DG, the device boasts a range of specifications that highlight its performance capabilities. It operates within a specific voltage range and temperature, and its output current is programmable to match the requirements of the connected laser diode. Detailed datasheets are available for engineers and designers to review all the electrical parameters and pin configurations, ensuring proper integration into their systems.

With its robust features and ON Semiconductor's reputation for quality, the NJL4302DG is a top-tier choice for professionals looking to incorporate a reliable laser diode driver into their designs.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
Diodes Incorporated
TRANS NPN 40V 4A E-LINE
Need more? Email Us
Diodes Incorporated
TRANS PNP 20V 1A SOT-223
Lowest to $0.2069
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Diodes Incorporated
PWR LOW SAT TRANSISTOR SOT89 T&R
Lowest to $0.4366
ON Semiconductor
4.0 AMPERES POWER TRANSISTORS COMPLEMENTARY SILICON 350 VOLTS 50 WATTS | TRANS NPN 350V 4A TO220AB
Lowest to $2.2850
ON Semiconductor
Amplifier Transistors
Lowest to $0.0401
Diodes Incorporated
TRANS PNP 200V 1A E-LINE
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess