EN
  • EN
  • DE

NJT4031NT3G

Part No NJT4031NT3G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS NPN 40V 3A SOT223
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Estimated Pruduction Lead Time 1 Weeks
Features Bipolar (BJT) Transistor NPN 40 V 3 A 215MHz 2 W Surface Mount SOT-223 (TO-261)
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-261-4, TO-261AA
Case / Package SOT-223 (TO-261)
Family Name NJT4031
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number NJT4031NT3GOSCT, NJT4031NT3G-ND, NJT4031NT3GOSDKR, NJT4031NT3GOSTR
Quantity per package 4000
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 887324-NJT4031NT3G
Ultra Librarian 3D Model Ultra Librarian NJT4031NT3G CAD Model

Description

ON Semiconductor NJT4031NT3G N-Channel Power MOSFET

The ON Semiconductor NJT4031NT3G is a high-performance N-Channel Power MOSFET designed to deliver efficient power management and conversion for a wide range of applications. This robust and reliable semiconductor device is a perfect choice for designers looking for a combination of low on-resistance, high switching speeds, and thermal efficiency.

Key Features

  • Low On-Resistance: The NJT4031NT3G features a very low RDS(on), reducing conduction losses and enhancing overall efficiency.
  • High Switching Speed: With its fast switching capability, this MOSFET is suitable for high-frequency applications, enabling better performance in power conversion circuits.
  • High Current Capacity: It has a continuous drain current (ID) rating, making it capable of handling high power levels without performance degradation.
  • Enhanced Thermal Performance: The device's power dissipation and thermal characteristics are optimized for improved reliability and longevity.
  • Gate Charge Optimization: Optimized gate charge minimizes switching losses, contributing to the MOSFET's efficiency in power switching applications.

Applications

The NJT4031NT3G is versatile and can be used in a variety of applications, including:

  • DC/DC Converters
  • Power Supply Modules
  • Motor Drives
  • Automotive Systems
  • Switching Regulators
  • Power Management Solutions

Product Specifications

This ON Semiconductor MOSFET is encapsulated in a compact SOT-223 package, which not only saves space but also allows for efficient heat dissipation. It operates over a wide temperature range, ensuring stability and performance under varying environmental conditions. The NJT4031NT3G is also RoHS compliant, adhering to environmental standards for hazardous substances.

With its robust design and advanced technology, the ON Semiconductor NJT4031NT3G N-Channel Power MOSFET is an excellent choice for engineers and designers looking to enhance their power management systems with a reliable and efficient component.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $0.8732
Central Semiconductor Corp
TRANS NPN 80V 1A TO-39
Lowest to $3.8418
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A PCP
Lowest to $8.7314
MICROSS/On Semiconductor
TRANS NPN 160V 1.5A TP
Lowest to $0.4366
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Nexperia USA Inc.
TRANS NPN 500V 0.3A SOT-223
Lowest to $10.1866
Nexperia USA Inc.
TRANS PNP 65V 0.1A TO-236AB
Lowest to $1.1642
Nexperia USA Inc.
TRANS PNP 45V 0.5A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS NPN 30V 0.1A TO92
Lowest to $0.1747

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2023 $58.6670
700+ $0.1660 $116.2000
1,080+ $0.1608 $173.6640
1,485+ $0.1556 $231.0660
1,920+ $0.1505 $288.9600
2,570+ $0.1349 $346.6930
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,220 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess