EN
  • EN
  • DE

NJVNJD1718T4G

Part No NJVNJD1718T4G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description TRANS PNP 50V 2A DPAK / Bipolar (BJT) Transistor PNP 50 V 2 A 80MHz 1.68 W Surface Mount DPAK
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Manufacturer onsemi
Packaging Reel - TR
Transistor Type PNP
Current - Collector (Ic) (Max) 2 A
Voltage - Collector Emitter Breakdown (Max) 50 V
Vce Saturation (Max) @ Ib, Ic 500mV @ 50mA, 1A
Current - Collector Cutoff (Max) 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce 70 @ 500mA, 2V
Power - Max 1.68 W
Frequency - Transition 80MHz
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting Surface Mount
Case / Package TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Base Product Number NJVNJD1718
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.29.0075
Other Part Number NJVNJD1718T4GOSDKR,NJVNJD1718T4GOSCT,NJVNJD1718T4G-ND,2156-NJVNJD1718T4G-OS,ONSONSNJVNJD1718T4G,2832-NJVNJD1718T4G-488,NJVNJD1718T4GOSTR,2832-NJVNJD1718T4GTR
Standard Package 2,500
Win Source Part Number 1325068-NJVNJD1718T4G
Ultra Librarian 3D Model Ultra Librarian NJVNJD1718T4G CAD Model

Description

ON Semiconductor NJVNJD1718T4G Overview

The ON Semiconductor NJVNJD1718T4G is a high-performance, N-Channel Power MOSFET designed to meet a wide range of applications. This MOSFET is part of ON Semiconductor's extensive line of energy-efficient devices, which are known for their reliability and innovative technology. The NJVNJD1718T4G is particularly well-suited for power management tasks in both consumer and industrial electronics, offering a balance of good thermal performance, low on-resistance, and high switching speeds.

Key Features

  • Low On-Resistance: The NJVNJD1718T4G boasts an exceptionally low on-resistance, which minimizes conduction losses and improves overall efficiency in circuits where it is deployed.
  • High Switching Speed: With its fast switching capabilities, this MOSFET is ideal for applications requiring high-speed power switching, such as switching regulators and power inverters.
  • Thermal Performance: The device is encapsulated in a robust package that enhances its thermal characteristics, ensuring stable operation even under high-temperature conditions.
  • Gate Charge: It features an optimized gate charge that helps to reduce switching losses without compromising performance.
  • Voltage Rating: The NJVNJD1718T4G is designed to handle a maximum drain-source voltage of 30V, making it suitable for a variety of low to medium voltage applications.

Applications

The versatility of the NJVNJD1718T4G allows it to be used in a diverse array of applications. It is commonly found in:

  • DC/DC converters
  • Power supply modules
  • Motor drives
  • Battery management systems
  • Automotive applications
  • LED lighting solutions

Quality and Reliability

ON Semiconductor is a trusted name in the electronics industry, and the NJVNJD1718T4G is manufactured to their stringent quality standards. The device undergoes rigorous testing to ensure it meets the high reliability requirements expected from ON Semiconductor products. This commitment to quality means that customers can integrate the NJVNJD1718T4G into their designs with confidence, knowing they are using a component that will deliver consistent performance over time.

Overall, the NJVNJD1718T4G from ON Semiconductor is a solid choice for designers looking to enhance the efficiency and reliability of their power management systems. Its combination of low on-resistance, high switching speed, and thermal efficiency makes it an indispensable component in modern electronic designs.

You May Also Be Interested in

Diodes Incorporated
NPN SURFACE MOUNT TRANSISTOR / Trans GP BJT NPN 60V 1A 1000mW 4-Pin(3+Tab) SOT-89 T/R
Lowest to $0.2069
Central Semiconductor Corp
Bipolar NPN Device in a Hermetically sealed TO18 | THROUGH-HOLE TRANSISTOR-SMALL SI
Need more? Email Us
ON Semiconductor
NPN Epitaxial Silicon Transistor | TRANS NPN 250V 17A TO-220F
Need more? Email Us
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.1317
Fairchild/ON Semiconductor
High Voltage Color Display Horizontal Deflection Output
Need more? Email Us
ON Semiconductor
POWER TRANSISTORS(16A,100-160V,125W) | TRANS NPN 160V 16A TO218
Lowest to $4.1385
Diodes Incorporated
TRANS NPN 80V 1A SOT89-3
Lowest to $0.2069
ON Semiconductor
NPN Epitaxial Silicon Transistor Power Amplifier Applications | TRANS NPN 80V 4A TO-220
Lowest to $0.2599
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3310 $57.9250
430+ $0.2717 $116.8310
660+ $0.2633 $173.7780
910+ $0.2547 $231.7770
1,175+ $0.2462 $289.2850
1,570+ $0.2208 $346.6560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 398 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess