EN
  • EN
  • DE

NJX1675PDR2G

Part No NJX1675PDR2G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays
Description TRANS NPN/PNP 30V 3A 8SOIC / Complementary 30 V, 6.0 A, Transistor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type NPN, PNP
Current - Collector (Ic) (Maximum) 3A
Voltage - Collector Emitter Breakdown (Maximum) 30V
Vce Saturation (Maximum) at Ib, Ic 115mV at 200mA, 2A, 170mV at 200mA, 2A
Current - Collector Cutoff (Maximum) 100nA (ICBO)
DC Current Gain (hFE) (Min) at Ic, Vce 180 at 1A, 2V
Power - Max 2W
Frequency - Transition 100MHz, 120MHz
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package 8-SOIC
Supplier Device Package 8-SOIC
Manufacturer Pack Quantity 2,500
MSL Level 1 (Unlimited)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 812363-NJX1675PDR2G
Ultra Librarian 3D Model Ultra Librarian NJX1675PDR2G CAD Model

Description

The ON Semiconductor NJX1675PDR2G is a cutting-edge, high-performance voltage regulator designed to cater to a wide range of applications. This product is part of ON Semiconductor's extensive portfolio of energy-efficient devices, and it stands out for its precision, reliability, and efficiency.

Key Features

  • Output Voltage: The NJX1675PDR2G offers a stable and precise output voltage, making it suitable for sensitive electronic applications where consistent voltage is crucial.
  • High Accuracy: This voltage regulator delivers high accuracy in voltage regulation, ensuring that your devices operate within their optimal voltage ranges.
  • Low Dropout: The low dropout feature of the NJX1675PDR2G means that it can regulate voltage effectively even when the supply voltage is very close to the output voltage, enhancing the efficiency of the system.
  • Thermal Protection: Built-in thermal protection safeguards the device from overheating, contributing to the longevity and reliability of both the regulator and the system it is a part of.
  • Package: It comes in a compact and robust package, designed for easy integration into a variety of electronic assemblies.

Applications

The versatile nature of the NJX1675PDR2G makes it an ideal choice for numerous applications, including:

  • Consumer electronics
  • Telecommunications equipment
  • Computing devices
  • Industrial systems
  • Automotive modules

Quality and Environmental Compliance

ON Semiconductor is committed to delivering high-quality products that meet rigorous industry standards. The NJX1675PDR2G is no exception, with compliance to environmental regulations ensuring that it is a responsible choice for manufacturers looking to minimize their environmental footprint.

Conclusion

The NJX1675PDR2G from ON Semiconductor is a testament to the company's dedication to innovation and excellence in the field of voltage regulation technology. With its robust feature set and wide range of applications, this product is an excellent choice for designers and engineers seeking a reliable voltage regulator solution.

You May Also Be Interested in

Diodes Incorporated
TRANS 2NPN 50V 0.1A SOT963
Lowest to $0.1517
Rochester Electronics
ULN2003A HIGH-VOLTAGE, HIGH-CURR
Lowest to $0.1180
Diodes Incorporated
TRANS 2NPN 160V 0.2A SOT26
Lowest to $0.3128
Panasonic
TRANS 2PNP 50V 0.1A SMINI6
Lowest to $0.1445
Panasonic
TRANS 2NPN 50V 0.1A MINI6
Lowest to $2.7858
STMicroelectronics
TRANS 7NPN DARL 50V 0.5A 16DIP
Lowest to $1.5513
Diodes Incorporated
TRANS 2NPN DARL 120V 1A SM8
Need more? Email Us
Panasonic
TRANS 2NPN 50V 0.1A SSMINI6
Lowest to $0.3236
Panasonic
TRANS 2NPN 50V 0.1A SMINI5
Lowest to $0.1445

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess