The ON Semiconductor NL17SG373DFT2G is a high-performance, single 2-input NAND gate integrated circuit from ON Semiconductor's extensive logic gate portfolio. This device is designed to operate with a power supply range of 1.65V to 5.5V, making it versatile for a wide array of applications, from portable electronics to high-speed computing systems.
Key Features
- Versatile Voltage Range: The NL17SG373DFT2G operates over a broad voltage range from 1.65V to 5.5V, providing design flexibility for various system voltage requirements.
- High-Speed Operation: With its fast propagation delay, this NAND gate is optimized for high-speed signal processing, ensuring minimal latency in critical applications.
- Low Power Consumption: Designed for energy efficiency, the device consumes minimal power, making it suitable for battery-operated devices.
- Compact Package: Housed in a space-saving SC-88A (SOT-353) package, the NL17SG373DFT2G is ideal for applications where board space is at a premium.
- Robustness: ON Semiconductor's commitment to quality means that the NL17SG373DFT2G is designed for robust performance in a variety of environmental conditions.
Applications
The NL17SG373DFT2G's small footprint and low power consumption make it well-suited for a wide range of applications, including:
- Smartphones and portable electronics
- Computing devices and data storage systems
- Industrial control systems
- Medical equipment
- Automotive electronics
Technical Specifications
Parameter
Value
Logic Type
NAND Gate
Number of Circuits
1
Number of Inputs
2
Supply Voltage
1.65V to 5.5V
Operating Temperature
-55°C to +125°C
Package / Case
SC-88A (SOT-353)
For designers and engineers looking for a reliable, high-speed logic solution, the ON Semiconductor NL17SG373DFT2G represents a robust choice that can meet the demands of a diverse range of electronic systems.