EN
  • EN
  • DE

NL17SZ74USG

Part No NL17SZ74USG
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Flip Flop D-Type Pos-Edge 1-Element 8-Pin US T/R / IC D-TYPE POS TRG SNGL US8
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Purpose Set(Preset) and Reset
Type D-Type
Output Type Differential
Number of Elements 1
Number of Bits per Element 1
Max Frequency 200MHz
Max Propagation Delay @ V, Max CL 5ns @ 5V, 50pF
Trigger Type Positive Edge
Current - Output High, Low 32mA, 32mA
Supply Voltage - Operating 1.65 V to 5.5 V
Current - Quiescent 1μA
Input Capacitance 7pF
Temperature Range - Operating -55°C to 125°C (TA)
Mounting SMD (SMT)
Dimension 8-VFSOP (0.091", 2.30mm Width)
Win Source Part Number 025428-NL17SZ74USG
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Sufficient
Family Name NL17SZ74
Introduction Date February 26, 2002
ECCN EAR99
Country of Origin Malaysia, Thailand
Halogen Free Compliant
Estimated EOL Date 2025
Ultra Librarian 3D Model Ultra Librarian NL17SZ74USG CAD Model

Description

The ON Semiconductor NL17SZ74USG is a high-performance, single positive-edge triggered D-type flip-flop with a standard pin configuration. This advanced technology device is designed for use in a wide range of applications requiring reliable high-speed data storage and transfer. It's a significant component in digital systems where synchronization and data integrity are paramount.

Key Features

  • High-Speed Operation: The NL17SZ74USG is capable of operating at high frequencies, making it suitable for fast data processing tasks.
  • Low Power Consumption: This flip-flop is designed for low power consumption, which is ideal for battery-operated and power-sensitive applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range (from 1.65V to 5.5V), providing flexibility in various power environments.
  • Output Drive Capability: The device can drive up to 24mA at the output, allowing it to control LEDs or other light loads without needing additional transistors.
  • Compact Packaging: Housed in a space-saving US8 package, the NL17SZ74USG is suitable for high-density circuit designs.

Applications

The ON Semiconductor NL17SZ74USG is versatile and can be used in a multitude of applications, including:

  • Data storage and transfer
  • Shift registers
  • Control registers
  • Counters and dividers
  • Portable electronics
  • Communication systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NL17SZ74USG is no exception. It is manufactured to the highest standards, ensuring consistent performance and reliability for critical applications.

Technical Specifications

Parameter Value
Package Type US8
Operating Temperature -40°C to +85°C
Supply Voltage Range 1.65V to 5.5V
Output Current 24mA

For designers looking for a reliable and efficient flip-flop, the ON Semiconductor NL17SZ74USG is an excellent choice that combines performance, power efficiency, and versatility in a compact footprint.

You May Also Be Interested in

ON Semiconductor
Hex D Master-Slave Flip-Flop | IC FF D-TYPE SNGL 6BIT 20PLCC
Lowest to $3.7165
Fairchild/ON Semiconductor
IC D-TYPE POS TRG SNGL 16DIP
Lowest to $0.5047
Texas Instruments
IC JK TYPE NEG TRG DUAL 14DIP
Lowest to $1.2415
Texas Instruments
IC D-TYPE POS TRG DUAL 14DIP
Lowest to $1.7918
ON Semiconductor
3-STATE Octal D-Type Latch . 3-STATE Octal D-Type Flip-Flop | IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4400
Fairchild/ON Semiconductor
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.8732
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.2814
Texas Instruments
IC D-TYPE POS TRG DUAL 14SOIC
Lowest to $0.6199
ON Semiconductor
Dual J-K Master-Slave Flip-Flop | IC FF JK TYPE DUAL 1BIT 20PLCC
Lowest to $3.7384

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914

Pricing & Ordering

Quantity Unit Price Ext. Price
325+ $0.1539 $50.0175
795+ $0.1262 $100.3290
1,230+ $0.1223 $150.4290
1,690+ $0.1184 $200.0960
2,190+ $0.1144 $250.5360
2,925+ $0.1026 $300.1050
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 60,000 pieces
MOQ: 325 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess