Product Overview: NL27WZ04 Dual Inverter
The NL27WZ04 from ON Semiconductor is a high-performance dual inverter integrated circuit designed for a wide range of applications. This device is part of ON Semiconductor's advanced high-speed CMOS family, offering a compact and power-efficient solution for inverting digital signals.
Key Features
- Operating Voltage: The NL27WZ04 operates at a voltage range of 1.65V to 5.5V, making it versatile for both low and standard voltage operations.
- High-Speed: With its capability to support propagation delay times as low as 2.6ns (at 5V), this dual inverter is suitable for high-speed applications.
- Power Efficiency: The device is designed for low quiescent power dissipation, ensuring energy efficiency in your circuit designs.
- Sink and Source Capability: It can sink or source up to 24mA at 3.3V, providing adequate drive capability for various loads.
- Operating Temperature: The NL27WZ04 is designed to operate within a temperature range of -55°C to +125°C, suitable for industrial applications.
Applications
The NL27WZ04 is ideal for a broad array of applications, including but not limited to:
- Signal processing
- Wave shaping
- Logic level conversion
- Clock generation circuits
- Communication systems
Package and Quality
ON Semiconductor provides the NL27WZ04 in a variety of packages including the SC-88A/SOT-353 and UDFN. The device is also compliant with the stringent requirements of the RoHS Directive 2011/65/EU, making it suitable for use in environmentally sensitive applications. Quality and reliability are assured by ON Semiconductor's commitment to high manufacturing standards.
Conclusion
The NL27WZ04 dual inverter from ON Semiconductor is a testament to the company's dedication to providing innovative and reliable components. With its combination of low power consumption, high-speed operation, and robust temperature performance, this dual inverter is an excellent choice for designers looking to optimize their digital circuit applications.