EN
  • EN
  • DE

NLAS325US

Part No NLAS325US
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH DUAL SPST US8
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting Surface Mount
Package 8-VFSOP (0.091", 2.30mm Width)
Case / Package US8
Family Name NLAS3
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.90.0000
Other Part Number NLAS325USOSTR, NLAS325USOSCT
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929224-NLAS325US
Ultra Librarian 3D Model Ultra Librarian NLAS325US CAD Model

Description

ON Semiconductor NLAS325US: Ultra-High-Speed Analog Switch

The NLAS325US from ON Semiconductor is a cutting-edge analog switch designed for applications that demand ultra-high-speed performance and low power consumption. This advanced switch is a part of ON Semiconductor's high-performance analog portfolio and is ideal for a wide range of uses, from signal routing in communication devices to data acquisition systems in industrial equipment.

Constructed with ON Semiconductor's proprietary silicon gate CMOS technology, the NLAS325US offers an excellent combination of low power dissipation and high switching speed. It operates from a single power supply ranging from 1.65V to 4.5V, making it suitable for battery-powered devices and for interfacing with modern low-voltage microprocessors and microcontrollers.

The NLAS325US boasts a high bandwidth and low on-resistance, which are critical parameters for maintaining signal integrity in high-speed applications. The switch's on-resistance is typically just 5 ohms, ensuring minimal signal attenuation and distortion. The device also features break-before-make switching, which prevents signal overlap during channel transitions and further preserves signal fidelity.

For design flexibility, the NLAS325US comes in a space-saving micro-miniature package, the US8. This compact form factor is perfect for portable electronics where board space is at a premium. Additionally, the package is RoHS compliant, aligning with environmental standards and regulations.

Protection features are also built into the NLAS325US to ensure long-term reliability. It includes over-voltage protection on the switch input, which safeguards the device against transient voltage spikes. Moreover, the switch's inputs and outputs are designed to withstand electrostatic discharge (ESD) events, enhancing its robustness in real-world applications.

In summary, the NLAS325US from ON Semiconductor represents a superior choice for designers looking to incorporate a reliable, high-speed analog switch into their electronic systems. With its combination of low power operation, high switching speed, and robust protection features, this component is poised to deliver exceptional performance in a myriad of applications.

You May Also Be Interested in

Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
IC MUX DUAL 8:1 100OHM 28PLCC
Lowest to $58.6467
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us
National Semiconductor (TI)
IC SW SP4TX2 650OHM 16DIP
Need more? Email Us
Renesas Electronics America
IC MUX 8:1 400OHM 16DIP
Lowest to $0.3361
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Vishay
IC SWITCH DPDT X 1 45OHM 16DIP
Lowest to $10.3962

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $1.0785 $59.3175
135+ $0.8850 $119.4750
205+ $0.8574 $175.7670
280+ $0.8298 $232.3440
365+ $0.8020 $292.7300
485+ $0.7191 $348.7635
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess