EN
  • EN
  • DE

NLAS4684FCT1

Part No NLAS4684FCT1
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SW SPDTX2 800MOHM 10MICROBUMP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Switch Circuit SPDT
Number of Circuits 2
On-State Resistance (Max) 800mOhm
Channel-to-Channel Matching (ΔRon) 60mOhm
Voltage - Supply, Single (V+) 1.8V ~ 5.5V
Switch Time (Ton, Toff) (Max) 30ns, 30ns
-3db Bandwidth 9.5MHz
Charge Injection 15pC
Channel Capacitance (CS(off), CD(off)) 102pF, 104pF
Current - Leakage (IS(off)) (Max) 1µA
Crosstalk -83dB @ 100kHz
Temperature Range - Operating -55°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 10-UFBGA, FCBGA
Supplier Device Package 10-Microbump
Base Product Number NLAS4
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648932-NLAS4684FCT1
Ultra Librarian 3D Model Ultra Librarian NLAS4684FCT1 CAD Model

Description

The NLAS4684FCT1 from ON Semiconductor is a high-performance, low-voltage dual single-pole double-throw (SPDT) analog switch designed to provide efficient and reliable switching solutions for a wide range of applications. This device is particularly well-suited for portable and battery-powered devices due to its low power consumption and operational efficiency.

Key Features

  • Low Voltage Operation: The NLAS4684FCT1 operates at a low voltage range of 1.65V to 4.3V, making it ideal for portable electronics that require efficient power management.
  • Low On-Resistance: It features a low on-resistance (RON) of typically 0.5 Ohms at 2.7V, ensuring minimal signal distortion and power loss during switching.
  • High Current Handling: The device can handle continuous current up to 300 mA, allowing it to be used in applications with higher current requirements.
  • Wide Bandwidth: The NLAS4684FCT1 offers a wide bandwidth, which supports fast switching speeds and is suitable for high-frequency signal switching.
  • ESD Protection: Electrostatic discharge (ESD) protection is included to enhance the durability and longevity of the device in challenging environments.
  • Compact Packaging: The switch comes in a space-saving SC-88A (SC-70-6) package, which is ideal for applications with limited PCB space.

Applications

The versatility of the NLAS4684FCT1 makes it an excellent choice for a variety of applications, including:

  • Audio and video signal routing
  • Data acquisition systems
  • Portable communication devices
  • Power routing
  • Medical equipment
  • Test and measurement equipment

Conclusion

ON Semiconductor's NLAS4684FCT1 is a highly reliable and efficient solution for designers looking to incorporate a dual SPDT analog switch into their low-voltage applications. Its low on-resistance, high current handling, and wide bandwidth make it a versatile component that enhances performance across a broad spectrum of electronic devices. The compact form factor and ESD protection further ensure that this switch can be integrated into the most demanding and space-constrained environments without compromising on functionality.

You May Also Be Interested in

Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 20PLCC
Lowest to $71.0198
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SWITCH SP4TX2 100OHM 16TSSOP / 2 Circuit IC Switch 4:1 100Ohm 16-TSSOP
Lowest to $4.0475
Analog Devices Inc.
IC MUX 8:1 10OHM 16CFLATPACK
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Maxim Integrated
DUAL SPDT ANALOG SWITCHES / Circuit IC Switch
Lowest to $16.1504
Maxim Integrated
IC SWITCH SPST-NOX2 45OHM 16SOIC
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106

Pricing & Ordering

Quantity Unit Price Ext. Price
65+ $0.9516 $61.8540
150+ $0.7809 $117.1350
230+ $0.7564 $173.9720
320+ $0.7320 $234.2400
410+ $0.7077 $290.1570
550+ $0.6345 $348.9750
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,885 pieces
MOQ: 65 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess