EN
  • EN
  • DE

NLAS5157MUTCG

Part No NLAS5157MUTCG
Manufacturer ON Semiconductor
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH SPDT X 1 500MOHM 6UDFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Switch Circuit SPDT
Number of Circuits 1
On-State Resistance (Max) 500mOhm
Channel-to-Channel Matching (ΔRon) 80mOhm
Voltage - Supply, Single (V+) 1.65V ~ 4.5V
Switch Time (Ton, Toff) (Max) 40ns, 25ns
-3db Bandwidth 36MHz
Charge Injection 38pC
Channel Capacitance (CS(off), CD(off)) 47pF
Current - Leakage (IS(off)) (Max) 100nA
Temperature Range - Operating -40°C ~ 85°C (TA)
Mounting Type Surface Mount
Package / Case 6-UFDFN
Supplier Device Package 6-UDFN (1.45x1)
Base Product Number NLAS5
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 648939-NLAS5157MUTCG
Ultra Librarian 3D Model Ultra Librarian NLAS5157MUTCG CAD Model

Description

ON Semiconductor NLAS5157MUTCG - High-Performance Analog Switch

The NLAS5157MUTCG is a state-of-the-art analog switch developed by ON Semiconductor, designed to deliver high performance in a wide range of applications. This advanced switch is a perfect solution for systems requiring low on-resistance, low crosstalk, and high bandwidth. It is commonly used in signal routing, data acquisition systems, and communication devices.

Key Features

  • Low On-Resistance: The NLAS5157MUTCG boasts an exceptionally low on-resistance, typically around 0.5 Ohms. This feature ensures minimal signal distortion and power loss, making it ideal for high-fidelity audio applications and precision analog signal processing.
  • Wide Voltage Range: It operates over a broad voltage range from 1.65V to 4.3V, allowing it to be used in various systems without the need for level shifting, thus simplifying design and reducing component count.
  • High Bandwidth: With a bandwidth greater than 300 MHz, this switch can handle high-speed signals without significant attenuation, making it suitable for video signal switching and high-speed data lines.
  • Single Supply Operation: The device is capable of operating from a single power supply, which is a convenient feature for compact and battery-powered devices.
  • Bidirectional Switch: The NLAS5157MUTCG can pass signals in both directions, offering flexibility in signal routing within a circuit.
  • ESD Tolerance: The device features built-in electrostatic discharge (ESD) protection, which enhances its robustness and reliability in harsh environments.

Applications

The NLAS5157MUTCG is versatile and can be used in a variety of applications, including:

  • Audio and video switching
  • Sample and hold circuits
  • Relay replacement
  • Signal gating
  • Medical equipment
  • Test and measurement systems

Package Information

The NLAS5157MUTCG comes in an ultra-small µDFN package with a 2x2mm footprint, making it an excellent choice for space-constrained applications. Its compact size and low profile facilitate integration into portable and miniature devices without compromising performance.

With its robust feature set, the NLAS5157MUTCG from ON Semiconductor is an indispensable component for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Harris Corporation
IC MUX DUAL 4:1 400OHM 18CERDIP
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Intersil
IC MUX 16:8 65OHM 44PLCC
Need more? Email Us
Intersil
IC SWITCH SPST SC70-5 / Circuit IC Switch
Lowest to $1.4645
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918
Fairchild/ON Semiconductor
IC SWITCH SPST-NOX1 15OHM SOT23
Lowest to $0.4851
Renesas Electronics America
IC SW SPST-NOX4 85OHM 16TSSOP
Lowest to $6.5538
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.5807 $52.2630
210+ $0.4765 $100.0650
325+ $0.4616 $150.0200
450+ $0.4467 $201.0150
580+ $0.4318 $250.4440
775+ $0.3872 $300.0800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 57,000 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess