EN
  • EN
  • DE

NLAS7222C

Part No NLAS7222C
Manufacturer ON Semiconductor
Description High-Speed USB 2.0 (480 Mbps) DPDT Switches
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer ON Semiconductor
Win Source Part Number 1231631-NLAS7222C
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NLAS7222C CAD Model

Description

The NLAS7222C from ON Semiconductor is a state-of-the-art precision analog switch that delivers superior performance for a wide range of applications. This advanced component is designed to meet the stringent requirements of modern electronic systems, offering both high reliability and functionality.

Key Features

  • Low On-Resistance: The NLAS7222C features an exceptionally low on-resistance (Ron), which typically stands at 0.8 ohms. This characteristic ensures minimal signal distortion and power loss, making it ideal for applications requiring high signal integrity.
  • Wide Voltage Range: It operates across a broad voltage range from 1.65V to 5.5V, allowing it to be used in various circuits without the need for level shifting or additional power supplies.
  • Single Supply Operation: The ability to operate with a single power supply simplifies circuit design and reduces power consumption, making it suitable for battery-powered and portable devices.
  • High Current Handling: This switch is capable of handling continuous currents up to 300 mA, which is sufficient for a multitude of applications, including signal routing and battery management.
  • ESD Protection: The NLAS7222C comes with built-in ESD protection circuitry, which safeguards the device against electrostatic discharges, thus enhancing its durability and lifespan.

Applications

The versatility of the NLAS7222C makes it an excellent choice for a variety of applications, such as:

  • Audio and Video Signal Routing
  • Data Acquisition Systems
  • Communication Devices
  • Portable Instrumentation
  • Sample and Hold Circuits
  • Battery Powered Systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLAS7222C is no exception. Each switch undergoes rigorous testing to ensure it meets the highest industry standards for performance and reliability. This dedication to excellence ensures that the NLAS7222C can be integrated into your product with confidence, providing a reliable solution for your switching needs.

With its blend of performance, versatility, and reliability, the NLAS7222C from ON Semiconductor is the ideal choice for designers looking to enhance their systems with a high-quality analog switch.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271

Pricing & Ordering

Quantity Unit Price Ext. Price
205+ $0.2445 $50.1225
500+ $0.2006 $100.3000
775+ $0.1944 $150.6600
1,065+ $0.1881 $200.3265
1,380+ $0.1818 $250.8840
1,845+ $0.1630 $300.7350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,569 pieces
MOQ: 205 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess