EN
  • EN
  • DE

NLSF1174MNR2G

Part No NLSF1174MNR2G
Manufacturer ON Semiconductor
Catalog Logic - Flip Flops
Description Hex D Flip-Flop with Common Clock and Reset
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer ON Semiconductor
Packaging Reel - TR
Function Reset
Type D-Type
Output Type Non-Inverted
Number of Elements 1
Number of Bits per Element 6
Clock Frequency 35MHz
Max Propagation Delay @ V, Max CL 19ns @ 6V, 50pF
Current - Output High, Low 5.2mA, 5.2mA
Operating Supply Voltage 2 V ~ 6 V
Current - Quiescent 4μA
Input Capacitance 10pF
Operating Temperature Range -55°C ~ 125°C (TA)
Mounting SMD
Package 16-VFQFN Exposed Pad
Win Source Part Number 1231697-NLSF1174MNR2G
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Family Name NLSF1174
Introduction Date November 15, 2002
ECCN EAR99
Country of Origin Hong Kong
Halogen Free Compliant
Estimated EOL Date 2022
Ultra Librarian 3D Model Ultra Librarian NLSF1174MNR2G CAD Model

Description

The NLSF1174MNR2G is a high-performance integrated circuit from ON Semiconductor, designed to cater to a wide range of applications that require efficient signal routing and processing. This IC is particularly suitable for advanced digital systems where space is at a premium and power efficiency is crucial.

Key Features

  • Low On-Resistance: The device features a low on-resistance which ensures minimal signal loss and power dissipation, enhancing overall system efficiency.
  • Wide Voltage Range: It operates over a broad voltage range, making it versatile for various digital logic levels and compatible with many microcontrollers and processors.
  • Single Supply Operation: Designed for single supply operation, this IC simplifies power supply design and reduces component count in the overall circuit.
  • High-Speed Switching: The NLSF1174MNR2G is capable of high-speed switching, which is essential for applications that require rapid signal routing and processing.
  • Low Power Consumption: It is optimized for low power consumption, which is crucial for battery-powered devices and energy-sensitive applications.

Applications

The versatile nature of the NLSF1174MNR2G makes it an excellent choice for a variety of applications, including:

  • Signal routing in high-speed data paths
  • Server and telecom infrastructure
  • Networking equipment
  • Audio and video switching
  • Portable and battery-powered devices
  • Industrial control systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NLSF1174MNR2G is no exception. It is built using robust manufacturing processes that ensure high reliability and performance consistency. This product is available in a compact, lead-free package that is designed to meet environmental standards and reduce the ecological footprint of electronic systems.

You May Also Be Interested in

Texas Instruments
IC D-TYPE POS TRG SNGL 20SOIC
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 6BIT 16SOIC
Need more? Email Us
ON Semiconductor
JK Flip Flop | IC FF JK TYPE SNGL 1BIT 8SOIC
Lowest to $5.8766
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
Texas Instruments
IC D-TYPE POS TRG SNGL 24SOIC
Need more? Email Us
Texas Instruments
IC FF D-TYPE SNGL 8BIT 20TSSOP
Lowest to $1.0006
Texas Instruments
IC D-TYPE POS TRG DUAL 48SSOP
Need more? Email Us
ON Semiconductor
IC FF D-TYPE SNGL 8BIT 20SOP
Lowest to $0.4826
ON Semiconductor
IC FF D-TYPE DUAL 4BIT 24SOP
Need more? Email Us

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess