EN
  • EN
  • DE
  • IT

NLSF457MU3TCG

Part No NLSF457MU3TCG
Manufacturer ON Semiconductor
Catalog Logic - Specialty Logic
Description IC LOGIC GATE SGL 8UDFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr ON Semiconductor
Package Tape & Reel
Product Status Obsolete
Supply Voltage 1.65V ~ 5.5V
Temperature Range - Operating -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 8-UFDFN
Supplier Device Package 8-UDFN (1.45x1)
Base Product Number NLSF457
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 929251-NLSF457MU3TCG
Ultra Librarian 3D Model Ultra Librarian NLSF457MU3TCG CAD Model

Description

The NLSF457MU3TCG is a state-of-the-art integrated circuit from ON Semiconductor, renowned for its high-performance capabilities and reliability. This product is designed to cater to a broad range of applications, making it a versatile component in the electronics industry. It is particularly well-suited for use in advanced digital systems where signal integrity and power efficiency are critical.

The NLSF457MU3TCG is constructed using the latest semiconductor technology, ensuring low power consumption while providing high-speed operation. Its compact design allows for easy integration into various electronic assemblies, reducing the overall footprint and enabling sleeker device designs. The product is offered in a robust package that ensures long-term durability and resistance to environmental factors, making it an ideal choice for demanding applications.

Key Features

  • High-Speed Performance: Engineered for rapid data processing, the NLSF457MU3TCG is capable of handling high-frequency signals with minimal latency.
  • Power Efficiency: This component is optimized for low power consumption, contributing to energy savings and extended battery life in portable devices.
  • Durability: The robust packaging is designed to withstand harsh conditions, ensuring reliable performance over the product's lifespan.
  • Compact Size: Its small form factor allows for integration into space-constrained applications without compromising functionality.

Applications

The versatility of the NLSF457MU3TCG makes it suitable for a wide array of applications. It is commonly used in:

  • High-speed data communication systems
  • Portable electronic devices
  • Networking equipment
  • Signal processing units
  • Consumer electronics

ON Semiconductor's commitment to quality ensures that the NLSF457MU3TCG meets the highest industry standards. Whether for commercial, industrial, or consumer applications, this product delivers the performance and reliability that professionals demand.

You May Also Be Interested in

Texas Instruments
4-BIT BINARY FULL ADDERS WITH FA
Lowest to $13.8591
ON Semiconductor
IC AND/OR SELECTOR 4BIT 16DIP / AND/OR Select IC 16-PDIP
Need more? Email Us
Texas Instruments
NON-STANDARD PART CALL FIRST / IC
Need more? Email Us
National Semiconductor (TI)
ARITHMETIC LOGIC UNIT
Need more? Email Us
Texas Instruments
GP51-09074-94,94/09/30, ANALOG / IC
Lowest to $20.1680
Texas Instruments
CMOS BINARY RATE MULTIPLIER / IC
Lowest to $6.0896
National Semiconductor (TI)
54F283 4-BIT BINARY FULL ADDERS
Need more? Email Us
Rochester Electronics
DM54S288J / IC
Need more? Email Us
Advanced Micro Devices
ERROR DETECTION & CORRECTION
Lowest to $13.3138

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $16.3940
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1093
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.7820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $23.7594
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955

Pricing & Ordering

Quantity Unit Price Ext. Price
280+ $0.2317 $64.8760
685+ $0.1902 $130.2870
1,055+ $0.1842 $194.3310
1,455+ $0.1783 $259.4265
1,880+ $0.1723 $323.9240
2,515+ $0.1544 $388.3160
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,820 pieces
MOQ: 280 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess