EN
  • EN
  • DE
  • IT

NLSV8T244DWR2G

Part No NLSV8T244DWR2G
Manufacturer ON Semiconductor
Catalog Logic - Translators, Level Shifters
Description IC TRNSLTR UNIDIRECTIONAL 20SOIC / 8-Bit Dual-Supply Non- Inverting Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Translator Type Voltage Level
Channel Type Unidirectional
Number of Circuits 1
Channels per Circuit 8
Voltage - VCCA 0.9V ~ 4.5V
Voltage - VCCB 0.9V ~ 4.5V
Output Type Tri-State, Non-Inverted
Temperature Range - Operating -40°C ~ 85°C
Features Over Voltage Protection, Power-Off Protection
Mounting Style SMD
Manufacturer Package 20-SOIC
Supplier Device Package 20-SOIC
Part Number Series NLSV8T244
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 813144-NLSV8T244DWR2G
Ultra Librarian 3D Model Ultra Librarian NLSV8T244DWR2G CAD Model

Description

ON Semiconductor NLSV8T244DWR2G - Logic Level Translator

The ON Semiconductor NLSV8T244DWR2G is a versatile, high-performance logic level translator designed for use in multi-voltage digital system applications. This device provides a reliable solution for interfacing devices operating at different voltage levels within a system, seamlessly translating signals between them.

Equipped with eight bidirectional channels, the NLSV8T244DWR2G is capable of converting logic level signals from as low as 1.65V to as high as 5.5V, and vice versa. This wide range of voltage compatibility ensures that the translator can be used with a variety of digital interfaces, including those found in microprocessors, microcontrollers, and FPGAs. The level translator is particularly useful in applications where low-voltage devices need to communicate with higher voltage peripheral components.

The NLSV8T244DWR2G features a direction control pin for each channel pair, which provides flexibility in controlling the direction of data flow, making it suitable for both simplex and duplex communication protocols. The device also includes over-voltage tolerant inputs that can withstand up to 5.5V, even when the device is powered down, offering protection against potential damage from voltage spikes.

For ease of use, the NLSV8T244DWR2G comes in a compact 24-pin SOIC package, which is ideal for space-constrained applications. Its operating temperature range of -40°C to +85°C ensures reliable performance in a variety of environmental conditions. The device also boasts low quiescent current consumption, contributing to the energy efficiency of the overall system.

ON Semiconductor's commitment to quality is evident in the NLSV8T244DWR2G, making it a suitable choice for designers looking for a robust and flexible logic level translator. Whether it's for interfacing with SD cards, SPI or I2C buses, or other digital communication interfaces, the NLSV8T244DWR2G offers the performance and reliability expected from a leading semiconductor manufacturer.

Overall, the NLSV8T244DWR2G is an essential component for modern digital systems that require seamless communication between devices operating at different logic levels. Its ease of integration, coupled with ON Semiconductor's reputation for quality, makes it an excellent choice for a wide array of electronic designs.

You May Also Be Interested in

ON Semiconductor
IC LEVEL SHIFTER 18CH 50QFN / Translator Circuit Channel
Lowest to $5.4849
ON Semiconductor
IC TRANSLATOR UNIDIR 32LQFP
Lowest to $60.8658
STMicroelectronics
IC TRANSLATOR BIDIR 42UTFBGA
Lowest to $2.6868
ON Semiconductor
IC XLATOR TRPL ECL-PECL 20-SOIC
Lowest to $5.0368
ON Semiconductor
ANALOG CIRCUIT, 1 FUNC, PDSO14 / Translator Circuit Channel
Lowest to $10.8973
ON Semiconductor
IC XLATOR DL PECL-TTL DFF 8TSSOP
Lowest to $1.1306
ON Semiconductor
IC TRANSLTR UNIDIRECTIONAL 8SOIC
Lowest to $2.7300
Texas Instruments
BUS TRANSCEIVER / Translator Circuit Channel
Need more? Email Us
Texas Instruments
IC TRANSLATOR BIDIR 24TSSOP
Lowest to $2.8104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $20.9083
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5835
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $31.2001 $62.4002
5+ $25.6001 $128.0005
7+ $24.8000 $173.6000
10+ $24.0000 $240.0000
13+ $23.2000 $301.6000
17+ $20.8000 $353.6000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,797 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess