EN
  • EN
  • DE

NLSX3018

Part No NLSX3018
Manufacturer ON Semiconductor
Description 8-Bit 100 Mb/s Configurable Dual-Supply Level Translator
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Win Source Part Number 1231711-NLSX3018
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian NLSX3018 CAD Model

Description

Introducing the NLSX3018: A High-Performance Logic Level Translator

ON Semiconductor's NLSX3018 is a bidirectional logic level translator designed for applications that require high-speed, low-voltage, bidirectional translation between different voltage domains. This versatile component is an ideal solution for interfacing devices operating at different voltage levels within the same system.

Key Features

  • Bidirectional Translation: The NLSX3018 allows for seamless data flow in both directions, making it perfect for multi-voltage systems where signal integrity is crucial.
  • Voltage Range Flexibility: It supports a wide voltage range on both the A and B ports, from 1.5V to 5.5V, ensuring compatibility with a broad array of devices and systems.
  • High-Speed Operation: With its capability to support high-speed signals, the NLSX3018 is suitable for fast communication interfaces, enhancing system performance.
  • Low Power Consumption: Designed with energy efficiency in mind, this device consumes minimal power, making it ideal for battery-operated applications.
  • Flow-Through Design: The pinout supports a flow-through design that simplifies PCB layout and reduces signal distortion, thereby improving signal integrity.

Applications

The NLSX3018 is designed to be used in a variety of applications including, but not limited to:

  • Mobile Devices
  • Consumer Electronics
  • Computing Devices
  • Data Communication Systems
  • Embedded Systems

Product Specifications

The NLSX3018 is housed in a compact TSSOP package which is RoHS compliant and Halogen Free, ensuring it meets the latest environmental standards. It features 8-bidirectional data paths and has an operating temperature range of -55°C to +125°C, providing reliable performance under extreme conditions.

With its robust design and advanced features, the NLSX3018 from ON Semiconductor is the go-to choice for designers looking to bridge the gap between different logic levels while maintaining signal integrity and system reliability.

For more detailed information, technical specifications, and support documentation, please visit ON Semiconductor's official website or contact their customer support team.

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess