The NLV17SZ02DFT2G is a high-performance, dual-input OR gate integrated circuit from ON Semiconductor, designed for use in a wide array of digital logic applications. This product belongs to the 17SZ series, which is known for its low-voltage operation and high-speed interface. The NLV17SZ02DFT2G is particularly suitable for portable and battery-powered devices due to its low power consumption and compact SOT-353 (SC-70) package.
The device is capable of operating within a voltage range of 1.65V to 5.5V, making it highly versatile and compatible with various logic systems. This feature also allows for interfacing with both 3.3V and 5V logic levels without the need for level shifters, simplifying design and reducing component count.
Key Features:
- Logic Type: OR Gate
- Number of Circuits: 1
- Number of Inputs: 2
- Supply Voltage Range: 1.65V to 5.5V
- Output Current: High performance with low power consumption
- Mounting Type: Surface Mount
- Package / Case: SC-70, SOT-353
- Operating Temperature: -55°C to +125°C
The NLV17SZ02DFT2G is fabricated with ON Semiconductor's advanced silicon gate CMOS technology. This technology ensures that the device has reduced power consumption while maintaining high-speed operation. Furthermore, the chip is characterized for operation from -55°C to +125°C, making it suitable for industrial and automotive applications where extreme temperatures are common.
In terms of packaging, the small footprint of the SOT-353 package makes it ideal for space-constrained applications. The package is designed for optimal thermal performance and reliability, ensuring that the device can handle continuous operation without overheating.
Overall, the NLV17SZ02DFT2G from ON Semiconductor is a robust and reliable component that offers designers a flexible and efficient solution for implementing OR gate functions in their digital logic designs. Its compatibility with various voltage levels and its compact size make it a valuable addition to any project requiring a high-performance OR gate.