ON Semiconductor NLV74AC08DR2G Quad 2-Input AND Gate
The NLV74AC08DR2G is a high-performance, quad 2-input AND gate integrated circuit from ON Semiconductor, designed to deliver fast and reliable logic operations in a wide range of applications. This advanced CMOS device is well-suited for use in both industrial and automotive environments, thanks to its robust design and extended temperature range.
Key Features:
- Logic Type: Quad 2-Input AND Gate
- Operating Voltage: 2V to 6V, accommodating a variety of logic level requirements and ensuring compatibility with both TTL and CMOS technologies.
- High Output Drive: Capable of sourcing or sinking 24 mA at 4.5V, providing excellent drive capabilities.
- Propagation Delay: Approximately 6.5 ns at 5V, enabling high-speed operation for time-sensitive applications.
- Temperature Range: Extended industrial and automotive temperature range from -40°C to 85°C, ensuring reliable performance under extreme conditions.
- Mounting Type: Surface Mount, facilitating integration into modern PCB designs.
- Package / Case: SOIC-14, offering a compact footprint for space-constrained applications.
- Lead-Free and RoHS Compliant: Meets environmental standards for global compliance and sustainability initiatives.
Applications:
The NLV74AC08DR2G is ideal for a multitude of applications that require dependable logic operations, including:
- Automotive systems
- Industrial controls
- Data processing
- Telecommunication equipment
- Consumer electronics
- Portable devices
With its high-speed performance, low power consumption, and compact design, the NLV74AC08DR2G from ON Semiconductor is a versatile choice for designers looking to implement efficient and reliable logic functions in their electronic systems.