The NLV74ACT00DR2G is a high-performance, quad 2-input NAND gate integrated circuit brought to you by ON Semiconductor, a renowned leader in the semiconductor industry. This device is designed to operate with a supply voltage ranging from 4.5V to 5.5V, making it an ideal choice for 5V logic systems. Its advanced design ensures optimal performance with fast switching characteristics, which is crucial for high-speed signal processing applications.
Key Features
- Logic Type: Quad 2-Input NAND Gate
- Operating Voltage: 4.5V to 5.5V
- Output Current: -24mA, 24mA
- Propagation Delay Time: 8.5ns at 5V
- Operating Temperature: -40°C to 85°C
- Mounting Type: Surface Mount
- Package / Case: SOIC-14
- RoHS: Compliant
Product Advantages
The NLV74ACT00DR2G is designed to provide the high-speed performance required in modern digital systems. Its robust design allows for improved signal integrity and reduced power consumption, which is essential for energy-sensitive applications. Additionally, the device's wide operating temperature range ensures reliability and functionality across various environmental conditions.
Applications
ON Semiconductor's NLV74ACT00DR2G is versatile and can be used in a variety of applications, including:
- Computing Systems
- Networking Equipment
- Signal Processing Units
- Embedded Systems
- Industrial Controls
Quality and Reliability
As with all ON Semiconductor products, the NLV74ACT00DR2G is manufactured to meet the highest quality and reliability standards. It is RoHS compliant, ensuring that it meets current environmental safety standards. Customers can rely on this device for consistent performance and longevity in their electronic designs.