EN
  • EN
  • DE

NLV7SZ58DFT2G

Part No NLV7SZ58DFT2G
Manufacturer ON Semiconductor
Catalog Logic - Gates and Inverters - Multi - Function, Configurable
Description IC GATE MULTIFUNCT CONF SC-88
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1203192-NLV7SZ58DFT2G
Manufacturer onsemi
Category Integrated Circuits (ICs) -Logic -Gates and Inverters - Multi-Function, Configurable
Series Automotive, AEC-Q101, 7SZ
Package Tape & Reel (TR) Cut Tape (CT)
Product Status Active
Logic Type Configurable Multiple Function
Number of Circuits 1
Mounting Type Surface Mount
Package / Case 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Ultra Librarian 3D Model Ultra Librarian NLV7SZ58DFT2G CAD Model

Description

The NLV7SZ58DFT2G from ON Semiconductor is a highly versatile and compact device that combines the functions of a 2-input NAND gate, a 2-input AND gate, and a 2-input OR gate in a single package. This multi-function logic gate is part of ON Semiconductor's 7SZ series, which is renowned for its high performance, low power consumption, and small footprint.

Key Features

  • Multiple Logic Functions: The NLV7SZ58DFT2G can be configured to perform as a NAND, AND, or OR gate, providing design flexibility and reducing inventory requirements.
  • Low Power Consumption: With its advanced CMOS technology, the device is optimized for low-power operation, making it ideal for battery-powered and portable applications.
  • High Speed: The gate is designed to offer high-speed performance, ensuring quick response times in critical applications.
  • Wide Operating Voltage Range: It operates over a broad voltage range from 1.65V to 5.5V, accommodating various logic levels and interfacing with both low-voltage and standard logic devices.
  • Operating Temperature: The device is capable of operating within a temperature range of -55°C to +125°C, making it suitable for industrial and automotive environments.
  • Compact Package: The NLV7SZ58DFT2G comes in a small SC-88/SC70-6/SOT-363 package, which is ideal for space-constrained applications.

Applications

The NLV7SZ58DFT2G is designed for a wide range of applications, including:

  • Configurable logic circuits
  • Signal gating
  • Function generator
  • Wave shaping
  • Logic level conversion

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the NLV7SZ58DFT2G is no exception. It is manufactured to meet stringent quality standards, ensuring reliability and performance consistency across various applications. Whether you are working on consumer electronics, automotive systems, or industrial controls, the NLV7SZ58DFT2G offers a flexible and reliable solution for your logic gate needs.

You May Also Be Interested in

Texas Instruments
IC INVERTER 8-INPUT 20SSOP / Configurable Circuit Input
Lowest to $0.8802
ON Semiconductor
IC GATE MULTI FUNCT DIFF 16-QFN
Need more? Email Us
ON Semiconductor
BUFFER/INVERTER PERIPHL DRIVER / Configurable Circuit Input
Need more? Email Us
NXP / Nexperia
IC DUAL AND-OR GATE 14-SOIC / AND/OR Gate Configurable 2 Circuit 10 Input (3, 3, 2, 2) Input 14-SO
Lowest to $0.0982
ON Semiconductor
IC GATE CONFIG MULTIFUNC 6-ULLGA
Lowest to $1.1977
ON Semiconductor
INVERTER / Configurable Circuit Input
Lowest to $0.3538
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $3.3108
ON Semiconductor
IC GATE AND/NAND ECL 2INP 8SOIC
Lowest to $1.6817
ON Semiconductor
INVERTER/BUFFER, 10K SERIES, ECL / Configurable Circuit Input
Lowest to $2.2014

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
815+ $0.0711 $57.9465
1,980+ $0.0584 $115.6320
3,065+ $0.0566 $173.4790
4,220+ $0.0547 $230.8340
5,450+ $0.0531 $289.3950
7,300+ $0.0475 $346.7500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 45,210 pieces
MOQ: 815 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess