EN
  • EN
  • DE

NM27C256QE120

Part No NM27C256QE120
Manufacturer ON Semiconductor
Catalog EPROM
Description IC EPROM 256KBIT PARALLEL 28CDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features EPROM - UV Memory IC 256Kb (32K x 8) Parallel 120 ns 28-CDIP
Manufacturer ON Semiconductor
Package Tube
Part Status Obsolete
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting Through Hole
Package 28-CDIP (0.600", 15.24mm) Window
Case / Package 28-CDIP
Family Name NM27C25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.32.0061
Quantity per package 12
Popularity High
Supply and Demand Status Balance
Win Source Part Number 929292-NM27C256QE120
Ultra Librarian 3D Model Ultra Librarian NM27C256QE120 CAD Model

Description

Product Overview: NM27C256QE120

The NM27C256QE120 is a high-performance, 256 Kilobit CMOS EPROM (Erasable Programmable Read-Only Memory) chip designed and manufactured by ON Semiconductor. This reliable storage solution caters to a wide array of applications that require data retention after power-off scenarios, making it an ideal choice for embedded systems, automotive electronics, and various industrial equipment.

Key Features

  • Memory Capacity: The device offers a substantial storage capacity of 256 kilobits, organized as 32,768 words by 8 bits, providing ample space for firmware and application data storage.
  • Access Time: With an impressive access time of 120 nanoseconds, the NM27C256QE120 provides swift data retrieval, enhancing overall system performance.
  • Programming Voltage: The chip supports a programming voltage of 12.5V ± 0.25V, which is standard for EPROM devices, ensuring compatibility with common programming equipment.
  • CMOS Technology: Utilizing CMOS technology, the NM27C256QE120 is energy-efficient, with low power consumption during both active and standby modes, making it suitable for power-sensitive applications.
  • Extended Temperature Range: It operates reliably across an extended temperature range, making it robust for use in environments with varying thermal conditions.
  • Package Type: The device comes in a 28-pin PDIP (Plastic Dual In-line Package), which is widely used and easy to handle in various types of circuit boards.

Applications

The NM27C256QE120's versatility makes it well-suited for a diverse set of applications, including:

  • Embedded systems where long-term data retention is critical.
  • Automotive control units where durability and reliability are paramount.
  • Industrial machinery that requires consistent performance over a wide temperature range.
  • Telecommunication infrastructure that demands high-speed memory access.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NM27C256QE120 is no exception. It is designed to meet stringent quality standards, ensuring high reliability and performance consistency. This EPROM chip is a testament to ON Semiconductor's expertise in providing durable and efficient memory solutions for the most demanding electronic applications.

You May Also Be Interested in

Microchip Technology
IC OTP 256KBIT 55NS 32PLCC / EPROM OTP 256K-bit 32K x 8 55ns 32-Pin PLCC
Need more? Email Us
Microchip Technology
IC OTP 4MBIT 150NS 32PLCC / EPROM OTP 4M-bit 512K x 8 150ns 32-Pin PLCC
Need more? Email Us
Atmel
EPROM OTP 512K-bit 64K x 8 70ns 32-Pin PLCC / IC OTP 512KBIT 70NS 32PLCC
Lowest to $1.8954
STMicroelectronics
EPROM UV 16M-bit 1M x 16/2M x 8 100ns 42-Pin CFDIPW / IC EPROM UV 16MBIT 100NS 42CDIP
Need more? Email Us
ON Semiconductor
IC EPROM 64K PARALLEL 28CDIP
Need more? Email Us
Macronix
8M-BIT [1M x8] CMOS EPROM
Need more? Email Us
STMicroelectronics
EPROM UV 1M-bit 128K x 8 120ns 32-Pin CFDIPW Tube / IC EPROM UV 1MBIT 120NS 32CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 256KBIT 150NS 28CDIP
Need more? Email Us
STMicroelectronics
IC EPROM UV 1MBIT 70NS 32CDIP
Lowest to $6.1304

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess