EN
  • EN
  • DE

NP2100SAT3G

Part No NP2100SAT3G
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 180V 50A SMB
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 240V
Voltage - Off State 180V
Voltage - On State 4V
Peak Pulse Current(Ippm) 50A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 37pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1083310-NP2100SAT3G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian NP2100SAT3G CAD Model

Description

The NP2100SAT3G is a high-performance, versatile N-channel Power MOSFET produced by ON Semiconductor, a leading provider of semiconductor-based solutions. The device is designed to cater to a wide range of power applications, making it a popular choice for designers looking to optimize their power management systems.

Key Features

  • High Drain-Source Breakdown Voltage (V<sub>DS): The NP2100SAT3G boasts a robust drain-source breakdown voltage, providing reliable operation even under high voltage conditions.
  • Low On-Resistance (R<sub>DS(on)): With its low on-resistance, this MOSFET ensures minimal conduction losses, leading to improved efficiency in electronic circuits.
  • High Continuous Drain Current (I<sub>D): It is capable of supporting a high continuous drain current, making it suitable for high-power applications.
  • Fast Switching Speed: The device's fast switching capabilities enable efficient operation at high frequencies, which is essential for modern power electronic systems.
  • Thermal Stability: Engineered for reliability, the NP2100SAT3G exhibits excellent thermal stability, ensuring performance consistency even under thermal stress.
  • Surface Mount Package: Available in a compact SOT-23 package, it is ideal for space-constrained applications and simplifies the board design process.

Applications

The NP2100SAT3G is suitable for a variety of applications, including:

  • Power Management Circuits
  • DC/DC Converters
  • Motor Control Systems
  • Load Switches
  • Battery Management Systems
  • Portable Electronic Devices

Quality and Environmental Compliance

ON Semiconductor is committed to providing environmentally friendly solutions. The NP2100SAT3G is manufactured with a focus on energy efficiency and complies with the RoHS directive, ensuring the exclusion of hazardous substances in its production.

Conclusion

In summary, the NP2100SAT3G from ON Semiconductor is a high-quality N-channel Power MOSFET that offers a combination of high voltage capability, low on-resistance, high current handling, and fast switching speeds. Its thermal stability and compact package make it an excellent choice for designers looking to enhance the performance and reliability of their power management systems.

You May Also Be Interested in

STMicroelectronics
TRIPOLAR OVERVOLTAGE PROTECTION FOR TELECOM LINE | THYRISTOR 270V 30A 8SOIC
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us
Littelfuse Inc.
THYRISTOR 90V 400A DO-214AA
Need more? Email Us
STMicroelectronics
THYRISTOR 30A 8SOIC / Thyristor Surge Protection Devices 220V 5A 8-Pin SO N T/R
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
ON Semiconductor
Thyristor Surge Protectors High Voltage Bidirectional TSPD | THYRISTOR 270V 100A DO214AA
Lowest to $0.3665
Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 25V 400A DO214AA
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
290+ $0.2004 $58.1160
705+ $0.1645 $115.9725
1,090+ $0.1594 $173.7460
1,500+ $0.1542 $231.3000
1,940+ $0.1491 $289.2540
2,595+ $0.1337 $346.9515
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 290 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess