EN
  • EN
  • DE

NRTST40H100CTG

Part No NRTST40H100CTG
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE SCHOTTKY 100V 20A TO220AB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel package
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 100V
Current - Average Rectified (Io) (per Diode) 20A
Voltage - Forward (Vf) (Maximum) @ If 760mV @ 20A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 50μA @ 100V
Operating Temperature - Junction -55°C ~ 150°C
Mounting SMD
Package 6-WDFN Exposed Pad
Manufacturer Package 6-WDFN (2x2)
Win Source Part Number 763554-NRTST40H100CTG
Popularity Medium
Supply and Demand Status Limited
Family Name NRTST40H100CT
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Ultra Librarian 3D Model Ultra Librarian NRTST40H100CTG CAD Model

Description

The NRTST40H100CTG is a state-of-the-art power semiconductor device from ON Semiconductor, designed to meet the demanding requirements of modern electronic systems. This component is a dual Schottky rectifier, engineered to provide high-efficiency power conversion with minimal losses, making it an ideal choice for a wide range of applications, including power supply systems, inverters, and motor drives.

Key Features

  • High Current Capability: The device is capable of handling high forward surge current, which is essential for applications that experience transient surges.
  • Low Forward Voltage Drop: With a low forward voltage drop, the NRTST40H100CTG ensures high efficiency, reducing thermal stress and improving system reliability.
  • High Junction Temperature: The device can operate at high temperatures, making it suitable for use in harsh environments.
  • Dual Diode Configuration: The dual common cathode configuration allows for space-saving and simplification of PCB design.
  • Robust Package: Encased in a TO-220 package, the NRTST40H100CTG is designed for robustness and durability, ensuring a long operational lifespan.

Applications

The versatility of the NRTST40H100CTG allows it to be integrated into a variety of power applications. It is particularly well-suited for switch-mode power supplies (SMPS), where efficiency and reliability are critical. Additionally, its high current and temperature capabilities make it an excellent choice for power inverters used in renewable energy systems, such as solar panels and wind turbines. The device is also commonly used in automotive applications, where its robustness and high-temperature performance are essential for under-the-hood electronics.

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the NRTST40H100CTG is no exception. This component is manufactured to the highest standards, ensuring that it meets the stringent requirements of industrial and automotive grade specifications. With its superior performance and proven reliability, the NRTST40H100CTG is a component that designers and engineers can trust for their most critical applications.

You May Also Be Interested in

Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
General Semiconductor
DIODE ARRAY GP 300V 10A TO263AB
Lowest to $0.7568
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Sensata-Crydom
DIODE MODULE GP 1200V 60A MODULE
Need more? Email Us
Microchip Technology
DIODE MODULE GP 600V 100A ISOTOP
Need more? Email Us
Vishay
DIODE MOD GP 1200V 30A ADDAPAK
Need more? Email Us
Littelfuse Inc.
DIODE MODULE GP 1800V 200A S3
Need more? Email Us

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ $1.3583 $61.1235
105+ $1.1146 $117.0330
165+ $1.0797 $178.1505
225+ $1.0450 $235.1250
290+ $1.0101 $292.9290
385+ $0.9055 $348.6175
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 10,600 pieces
MOQ: 45 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess