EN
  • EN
  • DE

NRVBA130LNT3G

Part No NRVBA130LNT3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 1A 30V 1201 SMA2 / Diode Schottky 30 V 1A Surface Mount SMA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 30 V
Current - Average Rectified (Io) 1A
Voltage - Forward (Vf) (Max) @ If 410 mV @ 1 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 1 mA @ 30 V
Mounting Surface Mount
Case / Package DO-214AC, SMA
Supplier Device Package SMA
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number NRVBA130
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVBA130LNT3GDKR,488-NRVBA130LNT3GTR,488-NRVBA130LNT3GCT
Standard Package 5,000
Win Source Part Number 1324015-NRVBA130LNT3G
Ultra Librarian 3D Model Ultra Librarian NRVBA130LNT3G CAD Model

Description

ON Semiconductor NRVBA130LNT3G Overview

The NRVBA130LNT3G is a high-performance Schottky barrier rectifier designed by ON Semiconductor, a leading provider of semiconductor-based solutions. This power rectifier is specifically tailored for applications requiring low voltage drop, high current capability, and fast switching performance. The device is packaged in a robust and compact SMB (Surface-Mounted Device) package, which makes it suitable for high-density circuit board designs.

Key Features

  • Low Forward Voltage Drop: The NRVBA130LNT3G offers a low forward voltage drop, which enhances the overall efficiency of the system by reducing power losses during conduction.
  • High Current Capability: With its ability to handle a high forward surge current, this rectifier is ideal for applications that experience high inrush currents at startup or during operation.
  • Fast Switching Speed: The device's fast switching speed ensures minimal losses during the transition from conducting to non-conducting states, making it well-suited for high-frequency applications.
  • High-Temperature Operation: It is designed to withstand high operating temperatures, ensuring reliability and performance stability in harsh environments.
  • Guard Ring Die Construction: The inclusion of a guard ring enhances the ruggedness and long-term reliability of the device by providing extra protection against excessive voltage spikes.

Applications

The NRVBA130LNT3G is versatile and can be used in a wide range of applications, including:

  • Power supply management
  • DC-DC converters
  • Automotive applications
  • Free-wheeling diodes in converters and motor control circuits
  • Reverse battery protection
  • High-frequency rectification in telecommunications power supplies

Reliability and Quality

ON Semiconductor's commitment to quality ensures that the NRVBA130LNT3G meets stringent industry standards for performance and reliability. The device's construction and materials are chosen for their ability to resist thermal and mechanical stresses, ensuring a long operational lifespan even in demanding conditions.

In summary, the NRVBA130LNT3G from ON Semiconductor is a robust and efficient solution for designers looking to optimize their power management systems with a reliable Schottky barrier rectifier that offers a blend of low forward voltage drop, high current capability, and fast switching performance.

You May Also Be Interested in

Diotec Semiconductor AG
DIODE GEN PURP 100V 0.25A SOD323
Lowest to $0.0280
Nexperia USA Inc.
BAS321J-Q/SOD323F/SOD323F
Lowest to $8.7314
Comchip Technology
DIODE SCHOTTKY 40V 200MA 0402C
Lowest to $0.0657
Nexperia USA Inc.
BAT46GW-Q/SOD123/SOD2
Lowest to $1.1642
Comchip Technology
DIODE SCHOTTKY 30V 500MA 0402C
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
320+ $0.1811 $57.9520
780+ $0.1487 $115.9860
1,205+ $0.1441 $173.6405
1,660+ $0.1394 $231.4040
2,145+ $0.1347 $288.9315
2,870+ $0.1208 $346.6960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 38,100 pieces
MOQ: 320 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess