EN
  • EN
  • DE

NRVBD640VCTT4G

Part No NRVBD640VCTT4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Arrays
Description DIODE ARRAY SCHOTTKY 40V 3A DPAK / Rectifier Diode Schottky 40V 6A Automotive 3-Pin(2+Tab) DPAK T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Series SWITCHMODE
Packaging Reel package
Diode Configuration 1 Pair Common Cathode
Diode Type Schottky
Voltage - DC Reverse (Vr) (Maximum) 40V
Current - Average Rectified (Io) (per Diode) 3A
Voltage - Forward (Vf) (Maximum) @ If 700mV @ 3A
Speed Fast Recovery = 200mA (Io)
Current - Reverse Leakage @ Vr 100μA @ 40V
Operating Temperature - Junction -65°C ~ 175°C
Mounting SMD
Package TO-252-3, DPak (2 Leads + Tab), SC-63
Manufacturer Package DPAK-3
Win Source Part Number 790808-NRVBD640VCTT4G
Popularity Medium
Supply and Demand Status Limited
Family Name NRVBD640VCT
ECCN EAR99
Country of Origin Vietnam
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian NRVBD640VCTT4G CAD Model

Description

ON Semiconductor NRVBD640VCTT4G - Robust Power Diode

The NRVBD640VCTT4G is a high-performance power diode component designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This power diode is specifically engineered to meet the rigorous demands of high-efficiency power supply applications, offering a compact and reliable solution for designers.

Key Features:

  • High Voltage Capability: The diode can withstand reverse voltages up to 600V, making it suitable for a variety of high-voltage applications.
  • Low Forward Voltage Drop: With a low forward voltage drop, this diode ensures minimal power loss during conduction, enhancing the overall efficiency of the application it is used in.
  • High Surge Current Capability: The NRVBD640VCTT4G can handle high surge currents, providing robust performance during transient conditions.
  • Fast Switching Speed: This component offers fast switching capabilities, which is essential for reducing switching losses and improving performance in high-frequency circuits.
  • Robust Package: Enclosed in a TO-220 package, the diode is designed to withstand harsh environments and is easy to mount on a printed circuit board (PCB).

Applications:

The NRVBD640VCTT4G is versatile and can be used in a wide range of applications. Its high voltage and current capabilities make it ideal for use in:

  • Switch-mode power supplies (SMPS)
  • Power factor correction (PFC) circuits
  • Automotive charging systems
  • DC-to-DC converters
  • Free-wheeling diodes in inverter applications

Reliability and Quality Assurance:

ON Semiconductor is committed to delivering high-quality products. The NRVBD640VCTT4G has undergone rigorous testing to ensure its performance and reliability. It complies with the industry's stringent standards, providing designers with confidence in its ability to perform in critical applications.

In summary, the NRVBD640VCTT4G from ON Semiconductor is a superior choice for engineers looking for a power diode that combines efficiency, speed, and reliability. Whether it's for industrial, automotive, or consumer electronics, this diode is designed to enhance the performance and longevity of electronic systems.

You May Also Be Interested in

IXYS
DIODE MOD GP 1800V 113A TO-240AA
Need more? Email Us
IXYS
DIODE MODULE GP 3400V 240A Y1-CU
Need more? Email Us
Rohm Semiconductor
DIODE ARRAY SCHOT 65V 10A TO-252
Lowest to $0.8732
Vishay
DIODE MODULE GP 600V 40A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 600V 230A INTAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1600V 50A ADDAPAK
Need more? Email Us
Vishay
DIODE MOD GP 1000V 50A ADDAPAK
Need more? Email Us
Microchip Technology
DIODE MODULE GP 1000V 95A ISOTOP
Need more? Email Us
Vishay
DIODE MOD SCHOTTKY 100V ADDAPAK
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess