EN
  • EN
  • DE

NRVBS215FA

Part No NRVBS215FA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description 150V 2A SCHOTTKY RECTI / Diode Schottky 150 V 2A Surface Mount SOD-123FA
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 150 V
Current - Average Rectified (Io) 2A
Voltage - Forward (Vf) (Max) @ If 950 mV @ 2 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 13 ns
Current - Reverse Leakage @ Vr 100 µA @ 150 V
Capacitance @ Vr, F 48pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package SOD-123W
Supplier Device Package SOD-123FA
Operating Temperature - Junction -55°C ~ 150°C
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVBS215FATR,488-NRVBS215FADKR,488-NRVBS215FACT
Standard Package 3,000
Win Source Part Number 1324533-NRVBS215FA
Ultra Librarian 3D Model Ultra Librarian NRVBS215FA CAD Model

Description

ON Semiconductor NRVBS215FA Schottky Diode

The NRVBS215FA from ON Semiconductor is a highly efficient, surface-mount Schottky Barrier Rectifier designed to meet the stringent requirements of modern electronic applications. This robust diode is well-suited for a variety of uses, ranging from low voltage, high frequency inverters to free-wheeling and polarity protection applications.

Key Features

  • Low Forward Voltage Drop: The NRVBS215FA boasts a low forward voltage drop, which enhances system efficiency by minimizing power loss during operation.
  • High Current Capability: With a high forward surge current capability, this diode can handle high levels of current without performance degradation, making it ideal for demanding applications.
  • High Frequency Operation: Its design supports high frequency operation, allowing for use in applications requiring fast switching.
  • Low Power Loss: The low power loss characteristics of the NRVBS215FA make it a suitable choice for power-sensitive designs.
  • Thermally Efficient: The device comes in a compact package that provides excellent thermal performance, ensuring reliability even under high temperature operating conditions.

Applications

  • Switching power supplies
  • Converters
  • Free-wheeling diodes
  • Reverse battery protection
  • DC-DC converters
  • Automotive applications

Specifications

The NRVBS215FA has a maximum average rectified current of 2A and a peak repetitive reverse voltage of 150V. The operating junction temperature ranges from -65°C to 150°C, which allows for use in a wide range of environmental conditions.

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the NRVBS215FA is no exception. This product is manufactured to the highest industry standards, ensuring that it meets the requirements of the most demanding applications.

For detailed product information, including mechanical and electrical characteristics, please refer to the official ON Semiconductor datasheets and product documentation.

You May Also Be Interested in

General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Central Semiconductor Corp
DIODE SCHOTTKY 40V 500MA SOD323
Lowest to $0.3784
Nexperia USA Inc.
DIODE SCHOTTKY 45V 5A CFP15B
Lowest to $0.2339
Micro Commercial Co
Interface
Lowest to $0.1165
AVX Corp/Kyocera Corp
DIODE SCHOT 65V 5A TO220 FM
Lowest to $1.0187
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $23.7594
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204

Pricing & Ordering

Quantity Unit Price Ext. Price
250+ $0.2324 $58.1000
610+ $0.1907 $116.3270
940+ $0.1848 $173.7120
1,295+ $0.1788 $231.5460
1,675+ $0.1729 $289.6075
2,240+ $0.1550 $347.2000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42,560 pieces
MOQ: 250 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess