EN
  • EN
  • DE

NRVBSS34FA

Part No NRVBSS34FA
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 40V 3A SOD123-2 / Diode Schottky 40 V 3A Surface Mount SOD-123FL
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 40 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 500 mV @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 12 ns
Current - Reverse Leakage @ Vr 500 µA @ 40 V
Capacitance @ Vr, F 152pF @ 4V, 1MHz
Mounting Surface Mount
Case / Package SOD-123F
Supplier Device Package SOD-123FL
Operating Temperature - Junction -55°C ~ 125°C
Base Product Number NRVBSS34
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVBSS34FATR
Standard Package 3,000
Win Source Part Number 1324999-NRVBSS34FA
Ultra Librarian 3D Model Ultra Librarian NRVBSS34FA CAD Model

Description

ON Semiconductor NRVBSS34FA N-Channel MOSFET

The ON Semiconductor NRVBSS34FA is a high-performance N-Channel MOSFET designed for a wide range of applications, including power management, switching, and amplification. This efficient power MOSFET is a testament to ON Semiconductor's commitment to providing energy-saving solutions without compromising on quality or performance.

With its compact footprint, the NRVBSS34FA is ideal for space-constrained applications. It offers a drain-source voltage (V<sub>DS) of 30V, which ensures reliable operation even under high voltage conditions. The continuous drain current (I<sub>D) of this device is rated at 17A, providing robust current handling capabilities for demanding applications.

The NRVBSS34FA features a low on-state resistance (R<sub>DS(on)) of just 8.7 mΩ at a gate voltage of 10V, which minimizes power losses and improves overall efficiency. This low R<sub>DS(on) also helps in reducing the thermal stress on the device, thereby enhancing its longevity and reliability.

One of the key advantages of the NRVBSS34FA is its fast switching performance. The device's low gate charge (Q<sub>G) and low input capacitance (C<sub>iss) facilitate rapid switching, which is crucial for applications such as DC-DC converters, motor drives, and power inverters.

The MOSFET is housed in a robust TO-220F package, which provides excellent thermal dissipation characteristics. This package also ensures that the NRVBSS34FA can withstand harsh operating conditions, making it suitable for industrial and automotive applications where reliability is paramount.

For protection against electrostatic discharge (ESD), the NRVBSS34FA comes with integrated ESD protection diodes. This feature safeguards the device during handling and operation, reducing the risk of damage due to sudden voltage spikes.

In summary, the ON Semiconductor NRVBSS34FA N-Channel MOSFET is a powerful and reliable component that offers high efficiency, fast switching, and rugged performance. Whether it's for power supply design, motor control, or any other power-intensive application, this MOSFET is an excellent choice for engineers looking to optimize their designs for both performance and size.

You May Also Be Interested in

Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Nexperia USA Inc.
DIODE SCHOTTKY 60V 1A SOD323HP
Lowest to $0.2038
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Nexperia USA Inc.
PMEG6002EJ-Q/SOD323F/SOD323F
Lowest to $0.5821
Micro Commercial Co
Interface
Lowest to $0.1165
Micro Commercial Co
DIODE GEN PURP 1KV 1.5A DO15
Lowest to $0.0321
Nexperia USA Inc.
PMEG200G10ELR/SOD123W/SOD2
Lowest to $7.2762

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.9105 $52.3890
42+ $2.3881 $100.3002
65+ $2.3135 $150.3775
90+ $2.2389 $201.5010
116+ $2.1642 $251.0472
155+ $1.9403 $300.7465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess