EN
  • EN
  • DE

NRVTSAF360T3G

Part No NRVTSAF360T3G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 60V 3A SMA-FL / Diode Schottky 60 V 3A Surface Mount SMA-FL
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 60 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 780 mV @ 6 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Current - Reverse Leakage @ Vr 50 µA @ 60 V
Mounting Surface Mount
Case / Package DO-221AC, SMA Flat Leads
Supplier Device Package SMA-FL
Operating Temperature - Junction -55°C ~ 175°C
Base Product Number NRVTSAF360
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Part Number 488-NRVTSAF360T3GTR,488-NRVTSAF360T3GDKR,NRVTSAF360T3G-ND,488-NRVTSAF360T3GCT
Standard Package 5,000
Win Source Part Number 1324236-NRVTSAF360T3G
Ultra Librarian 3D Model Ultra Librarian NRVTSAF360T3G CAD Model

Description

The NRVTSAF360T3G is a high-performance product from ON Semiconductor, designed to cater to a wide range of applications requiring efficient power management and distribution. This precision-engineered component is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the evolving needs of the electronics industry.

Key Features

  • Low Forward Voltage Drop: The NRVTSAF360T3G boasts a low forward voltage drop, which enhances its efficiency in power conversion applications, leading to energy savings and reduced heat generation.
  • High Surge Capability: With its robust surge capability, this product can withstand transient excess currents, making it ideal for applications that experience frequent power surges.
  • Power Rectification: It is designed for use in power rectification circuits, which is critical in converting alternating current (AC) to direct current (DC) in power supplies.
  • Environmentally Friendly: The NRVTSAF360T3G is a Pb-free (Lead-free) and RoHS compliant component, reflecting ON Semiconductor's dedication to environmental sustainability and ensuring compatibility with global environmental standards.

Applications

The versatility of the NRVTSAF360T3G makes it suitable for a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive systems
  • Consumer electronics
  • Telecommunication equipment

Reliability and Quality

ON Semiconductor is known for its rigorous quality control and reliability standards, and the NRVTSAF360T3G is no exception. Each component is subjected to extensive testing to ensure it meets the high standards expected by industry professionals and to provide reliable performance in critical applications.

Technical Specifications

The NRVTSAF360T3G operates with a current rating of 3 A and a repetitive peak reverse voltage of 60 V. It is packaged in a compact SMC format, which allows for efficient use of space on printed circuit boards.

With the NRVTSAF360T3G, ON Semiconductor continues to deliver products that push the boundaries of efficiency, reliability, and environmental responsibility, making it a smart choice for designers and engineers looking to create high-quality, sustainable electronic solutions.

You May Also Be Interested in

Nexperia USA Inc.
BAS16QA-Q/SOT1215/DFN1010D-3
Lowest to $0.7277
Taiwan Semiconductor
DIODE GEN PURP 1KV 1A SUB SMA
Lowest to $0.0971
Nexperia USA Inc.
DIODE GP 100V 290MA DFN1010D-3
Lowest to $0.1747
Nexperia USA Inc.
DIODE SCHOTTKY 30V 2A SOD123
Lowest to $5.8209
Nexperia USA Inc.
BAS16H-Q/SOD123F/SOD2
Lowest to $0.3493
Nexperia USA Inc.
DIODE SCHOTTKY 30V 200MA TO236AB
Lowest to $1.7688
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
Bourns Inc.
DIODE SCHOTTKY 60V 3A 2SMD
Need more? Email Us
Rohm Semiconductor
DIODE SCHOTTKY 100V 700MA TUMD2M
Lowest to $0.1980

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
180+ $0.3236 $58.2480
435+ $0.2657 $115.5795
675+ $0.2573 $173.6775
930+ $0.2490 $231.5700
1,200+ $0.2407 $288.8400
1,610+ $0.2158 $347.4380
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 180 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess