EN
  • EN
  • DE

NRVUD340T4G

Part No NRVUD340T4G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE GEN PURP 400V 3A DPAK  /  Diode Standard 400 V 3A Surface Mount DPAK
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Diode Type Standard
Voltage - DC Reverse (Vr) (Max) 400 V
Current - Average Rectified (Io) 3A
Voltage - Forward (Vf) (Max) @ If 1.15 V @ 3 A
Speed Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr) 50 ns
Current - Reverse Leakage @ Vr 5 µA @ 400 V
Mounting SMD (SMT)
Package / Case TO-252-3, DPak (2 Leads + Tab), SC-63
Supplier Device Package DPAK
Operating Temperature - Junction -65°C ~ 175°C
Base Product Number NRVUD340
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0080
Other Names 488-NRVUD340T4GTR,ONSONSNRVUD340T4G,2156-NRVUD340T4G-OS
Standard Package 2,500
Win Source Part Number 966252-NRVUD340T4G
Ultra Librarian 3D Model Ultra Librarian NRVUD340T4G CAD Model

Description

The NRVUD340T4G from ON Semiconductor is a robust and efficient power diode designed to meet the demanding requirements of various electronic applications. This diode is a part of ON Semiconductor's high-performance diode portfolio, providing an ideal solution for voltage rectification, freewheeling, and protection applications in power management circuits.

Key Features:

  • High Current Capability: With a forward current rating of 3 A, the NRVUD340T4G can handle significant current loads, making it suitable for high-power applications.
  • Low Forward Voltage Drop: The diode features a low forward voltage drop, which minimizes power loss and improves efficiency in power conversion systems.
  • High Surge Current Capability: Designed to withstand high surge currents, this diode ensures reliability and stability under transient conditions.
  • Reverse Voltage: It has a reverse voltage rating of 40 V, providing a good margin for overvoltage protection in typical applications.
  • Operating Temperature Range: The NRVUD340T4G is capable of operating over a wide temperature range from -55°C to 150°C, ensuring consistent performance in extreme conditions.
  • Package: Housed in a compact SMB package, the diode is ideal for space-constrained applications while offering excellent thermal performance.

Applications:

The NRVUD340T4G power diode is versatile and can be used in a variety of applications, including:

  • Switching power supplies
  • Power inverters
  • Motor controllers
  • Automotive systems
  • DC-DC converters

Quality and Reliability:

ON Semiconductor is known for its commitment to quality, and the NRVUD340T4G is no exception. It is manufactured to the highest standards to ensure it meets the reliability expectations of industrial and automotive applications.

Environmental Compliance:

The NRVUD340T4G is a Pb-free and Halogen-free product, making it compliant with current environmental regulations such as RoHS. This commitment to environmental sustainability makes the NRVUD340T4G an excellent choice for eco-conscious manufacturers and designers.

You May Also Be Interested in

Nexperia USA Inc.
PMEG4005EH-Q/SOD123F/SOD2
Lowest to $0.8316
Microchip Technology
DIODE GEN PURP 50V 200MA DO213AA
Lowest to $5.2389
Toshiba Semiconductor and Storage
DIODE GEN PURP 100V 250MA ESC
Lowest to $0.1165
General Semiconductor
DIODE GP 100V 250MA DFN1006-2A
Lowest to $1.6008
MICROSS/On Semiconductor
SS SOD323 SHKY DIO 100V TR
Lowest to $2.3760
GeneSiC Semiconductor
1700V 5A TO-247-2 SIC SCHOTTKY M
Lowest to $43.6568
Microchip Technology
DIODE STANDARD 600V 500MA D5A
Need more? Email Us
General Semiconductor
DIODE GP 1.2KV 20A TO220-2FP
Lowest to $3.4926
Nexperia USA Inc.
DIODE GP 200V 330MA 2DFN
Lowest to $1.4662

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3962 $59.4300
360+ $0.3252 $117.0720
555+ $0.3150 $174.8250
760+ $0.3048 $231.6480
985+ $0.2947 $290.2795
1,315+ $0.2642 $347.4230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,080 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess