EN
  • EN
  • DE

NS2029M3T5G

Part No NS2029M3T5G
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Single
Description Trans GP BJT PNP 50V 0.15A 265mW 3-Pin SOT-723 T/R / TRANS PNP 50V 0.1A SOT-723
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Transistor Polarity PNP
Maximum Current Collector 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage 50V
Max Vce (sat) 500mV @ 5mA, 50mA
Typical Gain (hFE) (Min) 120 @ 1mA, 6V
Maximum Power Dissipation 265mW
Frequency - Transition 140MHz
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-723
Win Source Part Number 209308-NS2029M3T5G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Family Name NS2029M3
Introduction Date May 17, 2007
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2026
Ultra Librarian 3D Model Ultra Librarian NS2029M3T5G CAD Model

Description

The NS2029M3T5G from ON Semiconductor is a state-of-the-art audio amplifier designed for a wide range of applications that require high-quality sound reproduction with low power consumption. This compact and efficient device is perfect for portable and consumer electronics, such as smartphones, tablets, laptops, and wireless speakers.

Key Features

  • High Efficiency: The NS2029M3T5G operates with high efficiency, which not only conserves energy but also reduces heat dissipation, making it an ideal choice for compact devices where space and thermal management are critical.
  • Low Power Consumption: It is designed to consume minimal power, thereby extending the battery life of portable devices.
  • Superior Sound Quality: Despite its low power usage, this amplifier does not compromise on sound quality. It delivers a clear and robust audio output, ensuring an immersive listening experience.
  • Small Footprint: The device comes in a small package, making it easy to integrate into various designs without occupying much space.
  • Easy Integration: It is designed for easy implementation into a circuit, with minimal external components required, which simplifies the design and reduces time to market.

Applications

  • Mobile Phones
  • Tablets
  • Notebook PCs
  • Portable Media Players
  • Wireless Speakers
  • Home Audio Systems

The NS2029M3T5G is a testament to ON Semiconductor's commitment to providing innovative solutions that meet the demands of modern electronics. Its combination of low power consumption, high-quality audio performance, and compact design makes it an excellent choice for designers looking to enhance the audio capabilities of their products without sacrificing battery life or space.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheet and support documentation provided by ON Semiconductor. The NS2029M3T5G is not just an amplifier; it's an investment in sound quality and efficiency for next-generation electronic devices.

You May Also Be Interested in

Nexperia USA Inc.
TRANS NPN 60V 1A SOT-89
Lowest to $11.6418
Nexperia USA Inc.
TRANS NPN 65V 0.1A SOT-323
Lowest to $2.6195
Micro Commercial Co
TRANS NPN 60V 1A SOT-89
Need more? Email Us
Nexperia USA Inc.
TRANS PNP 65V 0.1A SOT-323
Lowest to $0.1456
MICROSS/On Semiconductor
TRANS PNP 45V 0.1A SC70-3
Lowest to $0.0583
Infineon Technologies
TRANS PNP 80V 0.5A PG-SOT23
Lowest to $0.0292
Nexperia USA Inc.
TRANS NPN 80V 0.5A TO-236AB
Lowest to $1.4553
Diodes Incorporated
TRANS NPN 100V 4A UDFN2020-3
Lowest to $14.3685
Nexperia USA Inc.
TRANS NPN 45V 0.1A DFN1110D-3
Lowest to $1.4553

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess